☰
MC1558JGB
MC1558JGB
Active
Description:  MILITARY-GRADE, DUAL, 30-V, 1-MH
Manufacturer:  Texas Instruments
Datasheet:   MC1558JGB Datasheet
History Price: Active
In Stock: 12510
MC1558JGB Specification
Specification
Part No
MC1558JGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
No
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
1 mV
Current - Supply
3.4mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
MC1558JGB PDF Datasheet
MC1558JGB Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458D
MC1458D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR
MC1458DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1558JGB Description

The Texas Instruments MC1558JGB is a dual operational amplifier (op-amp) known for its versatility and reliability in various analog signal processing applications. Designed with a high degree of stability and low noise, this op-amp is widely used in audio, instrumentation, and general-purpose amplification.

## Key Features

1. Dual Amplifier Configuration:
- The MC1558 contains two independent, high-gain, frequency-compensated operational amplifiers, allowing for versatile applications in a single package.

2. High Input Impedance:
- The op-amp features a high input impedance, which minimizes loading effects on the previous stage, making it suitable for interfacing with high-impedance sources.

3. Low Noise:
- Designed for low noise operation, the MC1558 is ideal for audio and sensitive signal processing applications.

4. Wide Bandwidth:
- The device has a wide bandwidth, enabling it to handle a range of frequencies without significant distortion.

5. Single-Supply Operation:
- The MC1558 can operate from a single power supply, providing flexibility in circuit design.

6. Offset Nulling Capability:
- It includes pins for offset nulling, allowing users to adjust the output to eliminate any offset voltage, which is critical in precision applications.

## Electrical Specifications

Here are the detailed specifications for the MC1558JGB:

- Supply Voltage (V+ and V-):
- Single Supply: +3 V to +16 V
- Dual Supply: ±1.5 V to ±8 V

- Input Voltage Range:
- Common Mode Range: (V-) - 1.5 V to (V+) - 2.0 V

- Output Voltage Swing:
- Typically within 1 V of the supply rails, dependent on load.

- Input Impedance:
- Differential: 2 MΩ (typical)
- Common Mode: 1 MΩ (typical)

- Open-Loop Voltage Gain (AOL):
- Typically 100,000 at DC.

- Gain-Bandwidth Product:
- Approximately 1 MHz, making it suitable for a variety of applications.

- Slew Rate:
- Typically 0.3 V/μs, indicating how quickly the output can change in response to input signal changes.

- Power Supply Current:
- Typically 1.5 mA per amplifier.

- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

- Package Type:
- Available in 8-pin DIP, SOIC, and other package types.

## Applications

The MC1558JGB is suitable for a wide range of applications, including:

- Audio Processing: Used in audio amplifiers and mixers due to its low noise and high fidelity.
- Instrumentation: Ideal for sensor signal conditioning and data acquisition systems.
- Filters: Employed in active filter designs due to its stable gain characteristics.
- Signal Conditioning: Utilized for buffering and level shifting in various circuits.

## Development Tools

Texas Instruments offers several resources to assist engineers in utilizing the MC1558JGB effectively:

- Datasheets and Technical Documents: Provide detailed information on electrical characteristics, application circuits, and design guidelines.
- Evaluation Modules: Allow users to test and evaluate the op-amp's performance in various configurations.
- Reference Designs: Offer examples of successful implementations in common applications.

## Conclusion

The Texas Instruments MC1558JGB is a robust and versatile dual operational amplifier, well-suited for a broad array of analog signal processing tasks. Its combination of high input impedance, low noise, and wide bandwidth makes it a reliable choice for audio, instrumentation, and other electronic applications. With comprehensive support from Texas Instruments, the MC1558JGB continues to be a popular component in modern electronic designs.
MC1558JGB Compare Parts
  • MC1558JGB vs MC1458PSR
  • MC1558JGB vs MC1458PS
  • MC1558JGB vs MC1458PG4
  • MC1558JGB vs MC1458P
  • MC1558JGB vs MC1458N
  • MC1558JGB vs MC1458IN
  • MC1558JGB vs MC1458IDT
  • MC1558JGB vs MC1458ID
  • MC1558JGB vs MC1458DT
  • MC1558JGB vs MC1458DRG4
  • MC1558JGB vs MC1458DRE4
  • MC1558JGB vs MC1458DR2
  • MC1558JGB vs MC1458DR
  • MC1558JGB vs MC1458DE4
  • MC1558JGB vs MC1458D
  • MC1558JGB vs MC1458D
  • MC1558JGB vs MC1458D
  • MC1558JGB vs MC1436D
  • MC1558JGB vs MC1436CDR2
  • MC1558JGB vs MC1436CD
  • MC1558JGB vs MC1430G
  • MC1558JGB vs MC1741CP1
  • MC1558JGB vs MC1709G
  • MC1558JGB vs MC1558TDC2
  • MC1558JGB vs MC1558TDC1
  • MC1558JGB vs MC1558JG
  • MC1558JGB vs MC1558FKB
  • MC1558JGB vs MC1458PE4
  • MC1558JGB vs MC1037P
  • MC1558JGB FAQ
    Q1: What is the Texas Instruments MC1558JGB?
    A1: The Texas Instruments MC1558JGB is a dual operational amplifier (op-amp) designed for a wide range of analog applications, offering high-performance features such as low noise and low offset voltage.

    Q2: How many op-amps does the MC1558JGB contain?
    A2: The MC1558JGB contains two independent op-amps in a single package, making it ideal for space-constrained applications that require multiple op-amp channels.

    Q3: What is the supply voltage range of the MC1558JGB?
    A3: The MC1558JGB operates with a supply voltage range of ±3V to ±18V, providing flexibility for various power supply configurations in different circuits.

    Q4: What is the input offset voltage of the MC1558JGB?
    A4: The MC1558JGB features a low input offset voltage of typically 2mV, ensuring precise signal processing and minimizing errors in applications where accuracy is critical.

    Q5: What is the gain-bandwidth product of the MC1558JGB?
    A5: The MC1558JGB has a typical gain-bandwidth product of 1MHz, making it suitable for low-frequency applications where bandwidth and stability are essential.

    Q6: What is the output voltage swing of the MC1558JGB?
    A6: The MC1558JGB has a typical output voltage swing of ±12V, allowing it to drive external components and deliver signals that are within the required voltage range for most analog circuits.

    Q7: What is the input bias current of the MC1558JGB?
    A7: The MC1558JGB has a low input bias current of typically 100nA, which minimizes the impact of bias currents on circuit performance, especially in high-impedance applications.

    Q8: What is the common-mode rejection ratio (CMRR) of the MC1558JGB?
    A8: The MC1558JGB offers a typical common-mode rejection ratio (CMRR) of 100dB, ensuring excellent rejection of common-mode signals and enhancing the accuracy of differential measurements.

    Q9: What is the output drive capability of the MC1558JGB?
    A9: The MC1558JGB can drive up to 10mA of output current, making it suitable for driving small capacitive loads or interfacing with other low-power components.

    Q10: What is the temperature range of the MC1558JGB?
    A10: The MC1558JGB operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in a variety of environments, including industrial and automotive applications.

    Q11: What type of packaging is available for the MC1558JGB?
    A11: The MC1558JGB is available in a 8-pin dual in-line package (DIP), which is widely used for through-hole mounting in both prototyping and production environments.

    Q12: Does the MC1558JGB have any protection features?
    A12: Yes, the MC1558JGB features internal protection circuitry, including short-circuit protection and thermal shutdown, ensuring safe operation under a variety of conditions.

    Q13: Is the MC1558JGB suitable for audio applications?
    A13: Yes, the MC1558JGB is suitable for audio applications due to its low noise, low distortion, and high fidelity, making it ideal for use in audio amplifiers, mixers, and other audio signal processing circuits.

    Q14: How does the MC1558JGB perform in terms of noise?
    A14: The MC1558JGB features low noise characteristics, with a typical noise density of 1.2nV/√Hz at 1kHz, ensuring minimal signal distortion in precision analog circuits.

    Q15: What are the typical applications for the MC1558JGB?
    A15: The MC1558JGB is commonly used in applications such as signal amplification, active filters, audio processing, sensor interfacing, and instrumentation.

    Q16: What is the slew rate of the MC1558JGB?
    A16: The MC1558JGB has a typical slew rate of 0.3V/µs, which is suitable for low-speed signal processing and general-purpose analog tasks.

    Q17: What is the input voltage range for the MC1558JGB?
    A17: The MC1558JGB supports a wide input voltage range, typically from -Vcc to +Vcc, allowing for greater flexibility in handling various input signal levels.

    Q18: Can the MC1558JGB be used in automotive electronics?
    A18: Yes, the MC1558JGB is well-suited for automotive applications due to its wide operating temperature range, low noise, and reliable performance under varying voltage conditions.

    Q19: How does the MC1558JGB compare to other op-amps in its class?
    A19: The MC1558JGB stands out for its low offset voltage, high CMRR, and wide voltage range, making it an excellent choice for general-purpose applications that require precision and stability.

    Q20: Can the MC1558JGB be used in precision measurement circuits?
    A20: Yes, the MC1558JGB is ideal for precision measurement circuits due to its low input offset voltage, low bias current, and high CMRR, ensuring accurate and reliable signal processing in sensitive applications.
    Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend