Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments MC1558JGB
MC1558JGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
MILITARY-GRADE, DUAL, 30-V, 1-MH
Manufacturer:
Texas Instruments
Datasheet:
MC1558JGB Datasheet
History Price: Active
In Stock: 6295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC1558JGB vs MC1037P
Part No
MC1558JGB
MC1037P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Motorola
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
No
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
1 mV
-
Current - Supply
3.4mA
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
10 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-