Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14050BDTR2
MC14050BDTR2
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14050BDTR2 Datasheet
History Price: Obsolete
In Stock: 24430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14050BDTR2 Specification
Specification
Part No
MC14050BDTR2
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
10mA, 40mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MC14050BDTR2 Related Parts
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189L
onsemi
BUFFER 6-CH INVERTING
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNG
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC14050BDTR2 Compare Parts
MC14050BDTR2 vs MC14503BF
MC14050BDTR2 vs MC14503BDR2G
MC14050BDTR2 vs MC14503BDR2
MC14050BDTR2 vs MC14503BDG
MC14050BDTR2 vs MC14503BD
MC14050BDTR2 vs MC14503BCPG
MC14050BDTR2 vs MC14503BCP
MC14050BDTR2 vs MC14502BDW
MC14050BDTR2 vs MC14050BFL1
MC14050BDTR2 vs MC14050BFELG
MC14050BDTR2 vs MC14050BFEL
MC14050BDTR2 vs MC14050BF
MC14050BDTR2 vs MC14050BDTR2G
MC14050BDTR2 vs MC14050BDTG
MC14050BDTR2 vs MC14050BDTEL
MC14050BDTR2 vs MC14050BDT
MC14050BDTR2 vs MC14050BDR2G
MC14050BDTR2 vs MC14050BDR2
MC14050BDTR2 vs MC14050BDG
MC14050BDTR2 vs MC14050BCPG
MC14050BDTR2 vs MC10H332FNG
MC14050BDTR2 vs MC10H189PG
MC14050BDTR2 vs MC10H189P
MC14050BDTR2 vs MC10H189MG
MC14050BDTR2 vs MC10H189MELG
MC14050BDTR2 vs MC10H189MEL
MC14050BDTR2 vs MC10H189M
MC14050BDTR2 vs MC10H189L
MC14050BDTR2 vs MC10H189FNR2G
MC14050BDTR2 vs MC10H189FNR2
MC14050BDTR2 vs MC10H189FNG
MC14050BDTR2 vs MC10H189FN
MC14050BDTR2 vs MC10H188PG
MC14050BDTR2 vs MC10H188P
MC14050BDTR2 vs MC10H188MG
MC14050BDTR2 vs MC10H188MELG
MC14050BDTR2 vs MC10H188MEL
MC14050BDTR2 vs MC10H188M
MC14050BDTR2 vs MC10H188L
MC14050BDTR2 vs MC10H188FNR2G
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.