Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10189L
MC10189L
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUFFER 6-CH INVERTING
Manufacturer:
onsemi
Datasheet:
MC10189L Datasheet
History Price: $3.54000
In Stock: 45360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC10189L Specification
Specification
Part No
MC10189L
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC10189L PDF Datasheet
MC10189L Datasheet
Click and Download: MC10189L Datasheet
MC10189L Related Parts
MC100E122FNR2
onsemi
BUFFER, 100E SERIES, 9-FUNC, ECL
MC10188FN
onsemi
BUFFER 6-CH NON-INVERTING
MC10188L
onsemi
BUFFER, 10K SERIES, 6-FUNC, ECL
MC10188P
onsemi
BUFFER 6-CH NON-INVERTING
MC10189FN
onsemi
BUFFER 6-CH INVERTING
MC10189P
onsemi
BUFFER 6-CH INVERTING
MC10192L
onsemi
BUS DRIVER, 10K SERIES, 2-BIT
MC10E122FN
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNG
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10E122FNR2G
onsemi
IC BUF NON-INVERT -5.7V 28PLCC
MC10EL12D
onsemi
IC BUFFER DRIVER ECL N-INV 8SOIC
MC10189L Compare Parts
MC10189L vs MC14503BF
MC10189L vs MC14503BDR2G
MC10189L vs MC14503BDR2
MC10189L vs MC14503BDG
MC10189L vs MC14503BD
MC10189L vs MC14503BCPG
MC10189L vs MC14503BCP
MC10189L vs MC14502BDW
MC10189L vs MC14050BFL1
MC10189L vs MC14050BFELG
MC10189L vs MC14050BFEL
MC10189L vs MC14050BF
MC10189L vs MC14050BDTR2G
MC10189L vs MC14050BDTR2
MC10189L vs MC14050BDTG
MC10189L vs MC14050BDTEL
MC10189L vs MC14050BDT
MC10189L vs MC14050BDR2G
MC10189L vs MC14050BDR2
MC10189L vs MC14050BDG
MC10189L vs MC14050BCPG
MC10189L vs MC10H332FNG
MC10189L vs MC10H189PG
MC10189L vs MC10H189P
MC10189L vs MC10H189MG
MC10189L vs MC10H189MELG
MC10189L vs MC10H189MEL
MC10189L vs MC10H189M
MC10189L vs MC10H189L
MC10189L vs MC10H189FNR2G
MC10189L vs MC10H189FNR2
MC10189L vs MC10H189FNG
MC10189L vs MC10H189FN
MC10189L vs MC10H188PG
MC10189L vs MC10H188P
MC10189L vs MC10H188MG
MC10189L vs MC10H188MELG
MC10189L vs MC10H188MEL
MC10189L vs MC10H188M
MC10189L vs MC10H188L
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci