Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC14050BDTR2
MC14050BDTR2
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14050BDTR2 Datasheet
History Price: Obsolete
In Stock: 8200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14050BDTR2 vs MC10H189MG
Part No
MC14050BDTR2
MC10H189MG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
10mA, 40mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
16-SOEIAJ