MC14007UBDG
MC14007UBDG
Active
Description:  IC COMP DUAL PAIR W/INV 14-SOIC
Manufacturer:  onsemi
Datasheet:   MC14007UBDG Datasheet
History Price: $0.69000
In Stock: 28500
MC14007UBDG Specification
Specification
Part No
MC14007UBDG
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
Number of Bits
3
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MC14007UBDG PDF Datasheet
MC14007UBDG Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14007UBDG Compare Parts
  • MC14007UBDG vs MC14490FG
  • MC14007UBDG vs MC14490FELG
  • MC14007UBDG vs MC14490FEL
  • MC14007UBDG vs MC14490F
  • MC14007UBDG vs MC14490DWR2G
  • MC14007UBDG vs MC14490DWR2
  • MC14007UBDG vs MC14490DWG
  • MC14007UBDG vs MC14490DW
  • MC14007UBDG vs MC14008BF
  • MC14007UBDG vs MC14008BDR2G
  • MC14007UBDG vs MC14008BDR2
  • MC14007UBDG vs MC14008BD
  • MC14007UBDG vs MC14008BCPG
  • MC14007UBDG vs MC14007UBFELG
  • MC14007UBDG vs MC14007UBDR2G
  • MC14007UBDG vs MC14007UBDR2
  • MC14007UBDG vs MC14007UBD
  • MC14007UBDG vs MC14007UBCPG
  • MC14007UBDG vs MC14007UBCP
  • MC14007UBDG vs MC1229L
  • MC14007UBDG vs MC1229F
  • MC14007UBDG vs MC1221F
  • MC14007UBDG vs MC10LVEP16DTR2G
  • MC14007UBDG vs MC10LVEP16DTR2
  • MC14007UBDG vs MC10LVEP16DTG
  • MC14007UBDG vs MC10LVEP16DT
  • MC14007UBDG vs MC10LVEP16DR2G
  • MC14007UBDG vs MC10LVEP16DR2
  • MC14007UBDG vs MC10LVEP16DG
  • MC14007UBDG vs MC10LVEP16D
  • MC14007UBDG vs MC10H334FNR2G
  • MC14007UBDG vs MC10H334FNR2
  • MC14007UBDG vs MC10H334FNG
  • MC14007UBDG vs MC10H334FN
  • MC14007UBDG vs MC10H332PG
  • MC14007UBDG vs MC10H332P
  • MC14007UBDG vs MC10H332FNR2G
  • MC14007UBDG vs MC10H332FNR2
  • MC14007UBDG vs MC10H332FNG
  • MC14007UBDG vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.