MC100E416FN
MC100E416FN
Obsolete
Description:  IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:  onsemi
Datasheet:   MC100E416FN Datasheet
History Price: $3.67000
In Stock: 48000
MC100E416FN Specification
Specification
Part No
MC100E416FN
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver
Supply Voltage
4.2V ~ 5.7V
Number of Bits
5
Operating Temperature
0℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
MC100E416FN PDF Datasheet
MC100E416FN Related Parts
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL17DW
MC100EL17DW
onsemi
IC RCVR QUAD DIFF LINE 20-SOIC
MC100E416FN Compare Parts
  • MC100E416FN vs MC14490FG
  • MC100E416FN vs MC14490FELG
  • MC100E416FN vs MC14490FEL
  • MC100E416FN vs MC14490F
  • MC100E416FN vs MC14490DWR2G
  • MC100E416FN vs MC14490DWR2
  • MC100E416FN vs MC14490DWG
  • MC100E416FN vs MC14490DW
  • MC100E416FN vs MC14008BF
  • MC100E416FN vs MC14008BDR2G
  • MC100E416FN vs MC14008BDR2
  • MC100E416FN vs MC14008BD
  • MC100E416FN vs MC14008BCPG
  • MC100E416FN vs MC14007UBFELG
  • MC100E416FN vs MC14007UBDR2G
  • MC100E416FN vs MC14007UBDR2
  • MC100E416FN vs MC14007UBDG
  • MC100E416FN vs MC14007UBD
  • MC100E416FN vs MC14007UBCPG
  • MC100E416FN vs MC14007UBCP
  • MC100E416FN vs MC1229L
  • MC100E416FN vs MC1229F
  • MC100E416FN vs MC1221F
  • MC100E416FN vs MC10LVEP16DTR2G
  • MC100E416FN vs MC10LVEP16DTR2
  • MC100E416FN vs MC10LVEP16DTG
  • MC100E416FN vs MC10LVEP16DT
  • MC100E416FN vs MC10LVEP16DR2G
  • MC100E416FN vs MC10LVEP16DR2
  • MC100E416FN vs MC10LVEP16DG
  • MC100E416FN vs MC10LVEP16D
  • MC100E416FN vs MC10H334FNR2G
  • MC100E416FN vs MC10H334FNR2
  • MC100E416FN vs MC10H334FNG
  • MC100E416FN vs MC10H334FN
  • MC100E416FN vs MC10H332PG
  • MC100E416FN vs MC10H332P
  • MC100E416FN vs MC10H332FNR2G
  • MC100E416FN vs MC10H332FNR2
  • MC100E416FN vs MC10H332FNG
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.