Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14007UBDG
MC14007UBDG
Active
Logic - Specialty Logic
Description:
IC COMP DUAL PAIR W/INV 14-SOIC
Manufacturer:
onsemi
Datasheet:
MC14007UBDG Datasheet
History Price: $0.69000
In Stock: 28500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14007UBDG vs MC14490DW
Part No
MC14007UBDG
MC14490DW
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
4000
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Complementary Pair Plus Inverter
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
3
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC