Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC100E416FN
MC100E416FN
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC100E416FN Datasheet
History Price: $3.67000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E416FN vs MC14007UBDG
Part No
MC100E416FN
MC14007UBDG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
100E
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Differential Receiver
Complementary Pair Plus Inverter
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
5
3
Operating Temperature
0℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
14-SOIC