MC100E416FN
MC100E416FN
Obsolete
Description:  IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:  onsemi
Datasheet:   MC100E416FN Datasheet
History Price: $3.67000
In Stock: 48000
MC100E416FN vs MC14007UBDR2G
Manufacturer
Series
100E
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Differential Receiver
Complementary Pair Plus Inverter
Supply Voltage
4.2V ~ 5.7V
3V ~ 18V
Number of Bits
5
3
Operating Temperature
0℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
14-SOIC