LM393TLX
LM393TLX
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8DSBGA
Manufacturer:  Texas Instruments
Datasheet:   LM393TLX Datasheet
History Price: Obsolete
In Stock: 15500
LM393TLX Specification
Specification
Part No
LM393TLX
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
700ns
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-WFBGA, DSBGA
Mounting Type
Surface Mount
Supplier Device Package
8-DSBGA
LM393TLX PDF Datasheet
LM393TLX Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393TLX Compare Parts
  • LM393TLX vs LM397MFX/NOPB
  • LM393TLX vs LM397MFX
  • LM393TLX vs LM397MF/NOPB
  • LM393TLX vs LM397MF
  • LM393TLX vs LM393WDT
  • LM393TLX vs LM393WDT
  • LM393TLX vs LM393TLX/NOPB
  • LM393TLX vs LM393TL/NOPB
  • LM393TLX vs LM393TL
  • LM393TLX vs LM393ST
  • LM393TLX vs LM393ST
  • LM393TLX vs LM393SNG
  • LM393TLX vs LM393QT
  • LM393TLX vs LM393PWRG4
  • LM393TLX vs LM393PWRG3
  • LM393TLX vs LM393PWR
  • LM393TLX vs LM393PWG4
  • LM393TLX vs LM393PW
  • LM393TLX vs LM393PSRG4
  • LM393TLX vs LM393PSR
  • LM393TLX vs LM393PS
  • LM393TLX vs LM393PE4
  • LM393TLX vs LM393PE4
  • LM393TLX vs LM393PE3
  • LM393TLX vs LM393P
  • LM393TLX vs LM393NG
  • LM393TLX vs LM393N/NOPB
  • LM393TLX vs LM393N-ON
  • LM393TLX vs LM393N
  • LM393TLX vs LM393N
  • LM393TLX vs LM393N
  • LM393TLX vs LM393MX/NOPB
  • LM393TLX vs LM393MX
  • LM393TLX vs LM393MX
  • LM393TLX vs LM393MX
  • LM393TLX vs LM393MX
  • LM393TLX vs LM393M/NOPB
  • LM393TLX vs LM393M/NOPB
  • LM393TLX vs LM393M
  • LM393TLX vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.