Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA47501
LA47501
Active
Linear - Amplifiers - Audio
Description:
AUDIO AMPLIFIER, 29W, 4 CHANNEL(
Manufacturer:
onsemi
Datasheet:
LA47501 Datasheet
History Price: $2.08000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA47501 Specification
Specification
Part No
LA47501
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
LA47501 PDF Datasheet
LA47501 Datasheet
Click and Download: LA47501 Datasheet
LA47501 Related Parts
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA47501 Compare Parts
LA47501 vs LA4815VH-MPB-H
LA47501 vs LA4815M-TLM-H
LA47501 vs LA4814V-TLM-E
LA47501 vs LA4814JA-ZE
LA47501 vs LA4814JA-AE
LA47501 vs LA47536-E
LA47501 vs LA47202P-N-E
LA47501 vs LA47202P-E
LA47501 vs LA4636-E
LA47501 vs LA4631VC-XE
LA47501 vs LA4537MC-BH
LA47501 vs LA4537M-TE-L-E
LA47501 vs LA4535MC-BH
LA47501 vs LA4525-V-E
LA47501 vs LA4440-E
LA47501 vs LA4425PV-TLM-H
LA47501 vs LA4425PV-MPB-H
LA47501 vs LA4425F-E
LA47501 vs LA4425A-MTK-E
LA47501 vs LA4425A-E
LA47501 vs LA42152L-E
LA47501 vs LA4809M-TLM-E
LA47501 vs LA4742L-E
LA47501 vs LA4708NF-MB-E
LA47501 vs LA4708N-E
LA47501 vs LA4632-E-ON
LA47501 vs LA4631-E
LA47501 vs LA4627N-E
LA47501 vs LA4627-E
LA47501 vs LA4601N-E
LA47501 vs LA4537MC-ZH
LA47501 vs LA4534M-E
LA47501 vs LA4510-E-ON
LA47501 vs LA4461N-E
LA47501 vs LA4446-E-ON
LA47501 vs LA4440J-E
LA47501 vs LA4425AN-D-E
LA47501 vs LA4422-E
LA47501 vs LA4282-E
LA47501 vs LA4227-E
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks