LA4537MC-BH
LA4537MC-BH
Obsolete
Description:  IC AMP CLASS AB STER 8MW 10SOIC
Manufacturer:  onsemi
Datasheet:   LA4537MC-BH Datasheet
History Price: Obsolete
In Stock: 42900
LA4537MC-BH vs LA4461N-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
8mW x 2 @ 16Ohm
12W x 1 @ 4Ohm
Voltage - Supply
0.9V ~ 4V
13.2V
Features
Mute
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SOIC
10-SIPH
Package / Case
10-SOP (0.173", 4.40mm Width)
10-SIP Exposed Pad