FAN7930M
FAN7930M
Obsolete
Description:  IC PFC CTRLR CRM 350KHZ 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7930M Datasheet
History Price: Obsolete
In Stock: 13900
FAN7930M Specification
Specification
Part No
FAN7930M
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Critical Conduction (CRM)
Frequency - Switching
250kHz ~ 350kHz
Current - Startup
120 μA
Voltage - Supply
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FAN7930M Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN7930M Compare Parts
  • FAN7930M vs FAN9673Q
  • FAN7930M vs FAN9672Q
  • FAN7930M vs FAN9612MX
  • FAN7930M vs FAN9612MX
  • FAN7930M vs FAN9611MX
  • FAN7930M vs FAN7930MX_G
  • FAN7930M vs FAN7930MX
  • FAN7930M vs FAN7930MX
  • FAN7930M vs FAN7930CMX-ON
  • FAN7930M vs FAN7930CMX-G
  • FAN7930M vs FAN7930CMX
  • FAN7930M vs FAN7930CMX
  • FAN7930M vs FAN7930CM
  • FAN7930M vs FAN7930BMX-G
  • FAN7930M vs FAN7930BMX
  • FAN7930M vs FAN7930BMX
  • FAN7930M vs FAN7930BM
  • FAN7930M vs FAN7930BM
  • FAN7930M vs FAN7530N
  • FAN7930M vs FAN7530N
  • FAN7930M vs FAN7530MX
  • FAN7930M vs FAN7530MX
  • FAN7930M vs FAN7530M
  • FAN7930M vs FAN7530M
  • FAN7930M vs FAN7530BMX
  • FAN7930M vs FAN7529N
  • FAN7930M vs FAN7529N
  • FAN7930M vs FAN7529MX-FS
  • FAN7930M vs FAN7529MX
  • FAN7930M vs FAN7529M
  • FAN7930M vs FAN7529BMX
  • FAN7930M vs FAN7528N
  • FAN7930M vs FAN7528N
  • FAN7930M vs FAN7528MX
  • FAN7930M vs FAN7528MX
  • FAN7930M vs FAN7528M
  • FAN7930M vs FAN7528M
  • FAN7930M vs FAN7528BMX
  • FAN7930M vs FAN7527BN
  • FAN7930M vs FAN7527BMX
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent