FAN7930M
FAN7930M
Obsolete
Description:  IC PFC CTRLR CRM 350KHZ 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7930M Datasheet
History Price: Obsolete
In Stock: 13900
FAN7930M vs FAN7930CM
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
250kHz ~ 350kHz
250kHz ~ 350kHz
Current - Startup
120 μA
120 μA
Voltage - Supply
13V ~ 20V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC