FAN6921BMRMY
FAN6921BMRMY
Last Time Buy
Description:  IC PFC CTRLR CRM 16SOP
Manufacturer:  onsemi
History Price: $1.84000
In Stock: 46700
FAN6921BMRMY Specification
Specification
Part No
FAN6921BMRMY
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Critical Conduction (CRM)
Frequency - Switching
-
Current - Startup
20 μA
Voltage - Supply
8.5V ~ 25V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FAN6921BMRMY PDF Datasheet
FAN6921BMRMY Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN6921BMRMY Compare Parts
  • FAN6921BMRMY vs FAN9673Q
  • FAN6921BMRMY vs FAN9672Q
  • FAN6921BMRMY vs FAN9612MX
  • FAN6921BMRMY vs FAN9612MX
  • FAN6921BMRMY vs FAN9611MX
  • FAN6921BMRMY vs FAN7930MX_G
  • FAN6921BMRMY vs FAN7930MX
  • FAN6921BMRMY vs FAN7930MX
  • FAN6921BMRMY vs FAN7930M
  • FAN6921BMRMY vs FAN7930CMX-ON
  • FAN6921BMRMY vs FAN7930CMX-G
  • FAN6921BMRMY vs FAN7930CMX
  • FAN6921BMRMY vs FAN7930CMX
  • FAN6921BMRMY vs FAN7930CM
  • FAN6921BMRMY vs FAN7930BMX-G
  • FAN6921BMRMY vs FAN7930BMX
  • FAN6921BMRMY vs FAN7930BMX
  • FAN6921BMRMY vs FAN7930BM
  • FAN6921BMRMY vs FAN7930BM
  • FAN6921BMRMY vs FAN7530N
  • FAN6921BMRMY vs FAN7530N
  • FAN6921BMRMY vs FAN7530MX
  • FAN6921BMRMY vs FAN7530MX
  • FAN6921BMRMY vs FAN7530M
  • FAN6921BMRMY vs FAN7530M
  • FAN6921BMRMY vs FAN7530BMX
  • FAN6921BMRMY vs FAN7529N
  • FAN6921BMRMY vs FAN7529N
  • FAN6921BMRMY vs FAN7529MX-FS
  • FAN6921BMRMY vs FAN7529MX
  • FAN6921BMRMY vs FAN7529M
  • FAN6921BMRMY vs FAN7529BMX
  • FAN6921BMRMY vs FAN7528N
  • FAN6921BMRMY vs FAN7528N
  • FAN6921BMRMY vs FAN7528MX
  • FAN6921BMRMY vs FAN7528MX
  • FAN6921BMRMY vs FAN7528M
  • FAN6921BMRMY vs FAN7528M
  • FAN6921BMRMY vs FAN7528BMX
  • FAN6921BMRMY vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description