FAN6921BMRMY
FAN6921BMRMY
Last Time Buy
Description:  IC PFC CTRLR CRM 16SOP
Manufacturer:  onsemi
History Price: $1.84000
In Stock: 46700
FAN6921BMRMY vs FAN7930CMX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
20 μA
120 μA
Voltage - Supply
8.5V ~ 25V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOP