FAN5331SX
FAN5331SX
Active
Description:  IC LED DRIVER RGLTR 1A SOT23-5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5331SX Datasheet
History Price: Active
In Stock: 37000
FAN5331SX Specification
Specification
Part No
FAN5331SX
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
20V
Current - Output / Channel
1A (Switch)
Frequency
1.65MHz
Dimming
-
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
FAN5331SX PDF Datasheet
FAN5331SX Related Parts
FAN5330SX
FAN5330SX
Fairchild Semiconductor
IC LED DRV RGLTR PWM SOT23-5
FAN5330SX
FAN5330SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5331SX_Q
FAN5331SX_Q
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5332ASX
FAN5332ASX
Fairchild Semiconductor
IC LED DRVR LIN PWM 1.5A SOT23-5
FAN5333ASX
FAN5333ASX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333BSX
FAN5333BSX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333SX
FAN5333SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5340MPX
FAN5340MPX
Fairchild Semiconductor
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340MPX
FAN5340MPX
onsemi
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340UCX
FAN5340UCX
Fairchild Semiconductor
IC LED DRV RGLTR PWM 40MA 8WLCSP
FAN5341UMPX
FAN5341UMPX
onsemi
IC LED DRVR RGLTR SGL WR 6UMLP
FAN5341UMPX
FAN5341UMPX
Fairchild Semiconductor
IC LED DRVR RGLTR SGL WR 6UMLP
FAN5331SX Compare Parts
  • FAN5331SX vs FAN7346MX
  • FAN5331SX vs FAN7346M
  • FAN5331SX vs FAN7340MX
  • FAN5331SX vs FAN7340MX
  • FAN5331SX vs FAN7340MX
  • FAN5331SX vs FAN73402MX
  • FAN5331SX vs FAN73402MX
  • FAN5331SX vs FAN5776UCX
  • FAN5331SX vs FAN5776UCX
  • FAN5331SX vs FAN5702UMP30X
  • FAN5331SX vs FAN5702UMP30X
  • FAN5331SX vs FAN5702UMP20X
  • FAN5331SX vs FAN5702UMP20X
  • FAN5331SX vs FAN5702UMP15X
  • FAN5331SX vs FAN5702UMP08X
  • FAN5331SX vs FAN5702UC30X
  • FAN5331SX vs FAN5702UC20X
  • FAN5331SX vs FAN5702UC20X
  • FAN5331SX vs FAN5702UC15X
  • FAN5331SX vs FAN5702UC15X
  • FAN5331SX vs FAN5702UC08X
  • FAN5331SX vs FAN5701UMP30X-ON
  • FAN5331SX vs FAN5701UMP30X
  • FAN5331SX vs FAN5701UMP30X
  • FAN5331SX vs FAN5701UMP20X
  • FAN5331SX vs FAN5701UMP20X
  • FAN5331SX vs FAN5701UMP20X
  • FAN5331SX vs FAN5701UMP15X
  • FAN5331SX vs FAN5701UMP15X
  • FAN5331SX vs FAN5701UMP08X
  • FAN5331SX vs FAN5701UMP08X
  • FAN5331SX vs FAN5701UC30X
  • FAN5331SX vs FAN5701UC30X
  • FAN5331SX vs FAN5701UC20X-ON
  • FAN5331SX vs FAN5701UC20X
  • FAN5331SX vs FAN5701UC20X
  • FAN5331SX vs FAN5701UC15X
  • FAN5331SX vs FAN5701UC15X
  • FAN5331SX vs FAN5701UC08X
  • FAN5331SX vs FAN5701UC08X
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.