FAN5331SX
FAN5331SX
Active
Description:  IC LED DRIVER RGLTR 1A SOT23-5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5331SX Datasheet
History Price: Active
In Stock: 37000
FAN5331SX vs FAN5701UC08X
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
-
Current - Output / Channel
1A (Switch)
8mA
Frequency
1.65MHz
1.2MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-UFBGA, WLCSP
Supplier Device Package
SOT-23-5
16-WLCSP (1.56x1.56)