FAN5332ASX
FAN5332ASX
Active
Description:  IC LED DRVR LIN PWM 1.5A SOT23-5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5332ASX Datasheet
History Price: $0.60000
In Stock: 49200
FAN5332ASX Specification
Specification
Part No
FAN5332ASX
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
12V ~ 30V
Current - Output / Channel
1.5A (Switch)
Frequency
1.5MHz
Dimming
PWM
Applications
Camera Flash, Mobile Communications
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
FAN5332ASX PDF Datasheet
FAN5332ASX Related Parts
FAN5330SX
FAN5330SX
Fairchild Semiconductor
IC LED DRV RGLTR PWM SOT23-5
FAN5330SX
FAN5330SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5331SX
FAN5331SX
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX
FAN5331SX
Fairchild Semiconductor
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX_Q
FAN5331SX_Q
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5333ASX
FAN5333ASX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333BSX
FAN5333BSX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333SX
FAN5333SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5340MPX
FAN5340MPX
Fairchild Semiconductor
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340MPX
FAN5340MPX
onsemi
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340UCX
FAN5340UCX
Fairchild Semiconductor
IC LED DRV RGLTR PWM 40MA 8WLCSP
FAN5341UMPX
FAN5341UMPX
onsemi
IC LED DRVR RGLTR SGL WR 6UMLP
FAN5332ASX Compare Parts
  • FAN5332ASX vs FAN7346MX
  • FAN5332ASX vs FAN7346M
  • FAN5332ASX vs FAN7340MX
  • FAN5332ASX vs FAN7340MX
  • FAN5332ASX vs FAN7340MX
  • FAN5332ASX vs FAN73402MX
  • FAN5332ASX vs FAN73402MX
  • FAN5332ASX vs FAN5776UCX
  • FAN5332ASX vs FAN5776UCX
  • FAN5332ASX vs FAN5702UMP30X
  • FAN5332ASX vs FAN5702UMP30X
  • FAN5332ASX vs FAN5702UMP20X
  • FAN5332ASX vs FAN5702UMP20X
  • FAN5332ASX vs FAN5702UMP15X
  • FAN5332ASX vs FAN5702UMP08X
  • FAN5332ASX vs FAN5702UC30X
  • FAN5332ASX vs FAN5702UC20X
  • FAN5332ASX vs FAN5702UC20X
  • FAN5332ASX vs FAN5702UC15X
  • FAN5332ASX vs FAN5702UC15X
  • FAN5332ASX vs FAN5702UC08X
  • FAN5332ASX vs FAN5701UMP30X-ON
  • FAN5332ASX vs FAN5701UMP30X
  • FAN5332ASX vs FAN5701UMP30X
  • FAN5332ASX vs FAN5701UMP20X
  • FAN5332ASX vs FAN5701UMP20X
  • FAN5332ASX vs FAN5701UMP20X
  • FAN5332ASX vs FAN5701UMP15X
  • FAN5332ASX vs FAN5701UMP15X
  • FAN5332ASX vs FAN5701UMP08X
  • FAN5332ASX vs FAN5701UMP08X
  • FAN5332ASX vs FAN5701UC30X
  • FAN5332ASX vs FAN5701UC30X
  • FAN5332ASX vs FAN5701UC20X-ON
  • FAN5332ASX vs FAN5701UC20X
  • FAN5332ASX vs FAN5701UC20X
  • FAN5332ASX vs FAN5701UC15X
  • FAN5332ASX vs FAN5701UC15X
  • FAN5332ASX vs FAN5701UC08X
  • FAN5332ASX vs FAN5701UC08X
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.