Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fairchild Semiconductor FAN5331SX
FAN5331SX
Active
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 1A SOT23-5
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN5331SX Datasheet
History Price: Active
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN5331SX vs FAN5776UCX
Part No
FAN5331SX
FAN5776UCX
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
5
Voltage - Supply (Min)
2.7V
2.3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
3.5V ~ 8.5V
Current - Output / Channel
1A (Switch)
25mA
Frequency
1.65MHz
1.8MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
12-UFBGA, WLCSP
Supplier Device Package
SOT-23-5
12-WLCSP (1.42x1.66)