DM74AS760N
DM74AS760N
Obsolete
Description:  IC BUF NON-INVERT 5.5V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74AS760N Datasheet
History Price: Obsolete
In Stock: 16900
DM74AS760N Specification
Specification
Part No
DM74AS760N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74AS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
DM74AS760N Related Parts
DM7001J/883
DM7001J/883
National Semiconductor
DM7001J/883
DM7008W/883
DM7008W/883
National Semiconductor
DM7008W/883
DM7095J/883
DM7095J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7095W/883
DM7095W/883
National Semiconductor
INVERTER
DM7097J/883
DM7097J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7098J
DM7098J
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM7098J/883
DM7098J/883
National Semiconductor
BUS DRIVER, 6-BIT, TTL
DM70L00W/883
DM70L00W/883
National Semiconductor
DM70L00W/883
DM7124W-MIL
DM7124W-MIL
National Semiconductor
DM7124W-MIL
DM7221J/883
DM7221J/883
National Semiconductor
DM7221J/883
DM7406N
DM7406N
National Semiconductor
IC BUFFER INVERT 5.25V 14DIP
DM7407M
DM7407M
onsemi
IC BUF NON-INVERT 5.25V 14SOIC
DM74AS760N Compare Parts
  • DM74AS760N vs DM74S941N
  • DM74AS760N vs DM74S244N
  • DM74AS760N vs DM74S244N
  • DM74AS760N vs DM74S244J
  • DM74AS760N vs DM74S241N
  • DM74AS760N vs DM74S241N
  • DM74AS760N vs DM74S241J
  • DM74AS760N vs DM74S240J
  • DM74AS760N vs DM74LS540WM
  • DM74AS760N vs DM74LS533N
  • DM74AS760N vs DM74LS368AM
  • DM74AS760N vs DM74LS367AN
  • DM74AS760N vs DM74LS365AN
  • DM74AS760N vs DM74LS365AM
  • DM74AS760N vs DM74LS245WM
  • DM74AS760N vs DM74LS245N
  • DM74AS760N vs DM74LS244WM
  • DM74AS760N vs DM74LS244N
  • DM74AS760N vs DM74LS243N
  • DM74AS760N vs DM74LS243N
  • DM74AS760N vs DM74LS241N
  • DM74AS760N vs DM74LS241J
  • DM74AS760N vs DM74LS240WM
  • DM74AS760N vs DM74LS240SJ
  • DM74AS760N vs DM74LS240N
  • DM74AS760N vs DM74LS126AN
  • DM74AS760N vs DM74LS126AM
  • DM74AS760N vs DM74LS125ASJX
  • DM74AS760N vs DM74LS125ASJ
  • DM74AS760N vs DM74LS125AN
  • DM74AS760N vs DM74LS125AM
  • DM74AS760N vs DM74LS125AM
  • DM74AS760N vs DM74AS652WMX
  • DM74AS760N vs DM74AS652WM
  • DM74AS760N vs DM74AS652NT
  • DM74AS760N vs DM74AS652NT
  • DM74AS760N vs DM74AS651WMX
  • DM74AS760N vs DM74AS651WM
  • DM74AS760N vs DM74AS651NT
  • DM74AS760N vs DM74AS648WMX
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!