DM74AS760N
DM74AS760N
Obsolete
Description:  IC BUF NON-INVERT 5.5V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74AS760N Datasheet
History Price: Obsolete
In Stock: 16900
DM74AS760N vs DM74LS245WM
Manufacturer
Series
74AS
74LS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
-
-
Current - Output High, Low
-
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC