DM74AS760N
DM74AS760N
Obsolete
Description:  IC BUF NON-INVERT 5.5V 20DIP
Manufacturer:  onsemi
Datasheet:   DM74AS760N Datasheet
History Price: Obsolete
In Stock: 16900
DM74AS760N vs DM74S240J
Series
74AS
74S
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-CDIP