TJA1145T/FDJ
TJA1145T/FDJ
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SO
Manufacturer:  NXP Semiconductors
History Price: $3.20000
In Stock: 19800
TJA1145T/FDJ Specification
Specification
Part No
TJA1145T/FDJ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
200 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TJA1145T/FDJ PDF Datasheet
TJA1145T/FDJ Related Parts
TJA1020T/CM,118
TJA1020T/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,112
TJA1020T/N,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,118
TJA1020T/N,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N/S490,11
TJA1020T/N/S490,11
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,112
TJA1020T/N1,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,118
TJA1020T/N1,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,112
TJA1020T/VM,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,118
TJA1020T/VM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/10/C,112
TJA1021T/10/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/C,118
TJA1021T/10/C,118
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/CM,118
TJA1021T/10/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/20/C,112
TJA1021T/20/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1145T/FDJ Description
The NXP Semiconductors TJA1145T/FDJ is a highly integrated CAN (Controller Area Network) transceiver designed for automotive applications, particularly for use in advanced vehicle communication systems. This device is part of NXP%27s extensive portfolio of automotive-grade components, which are engineered to meet the stringent requirements of modern automotive networks. The TJA1145T/FDJ is notable for its dual CAN transceiver capability, allowing it to support both high-speed and low-speed CAN communication.

## Overview

The TJA1145T/FDJ is designed to facilitate reliable communication between various electronic control units (ECUs) in vehicles. It adheres to the ISO 11898-2 and ISO 11898-3 standards, making it suitable for both high-speed and fault-tolerant CAN networks. The device is optimized for low power consumption, making it ideal for applications where energy efficiency is critical, such as in electric and hybrid vehicles.

## Key Features

1. Dual CAN Transceiver: The TJA1145T integrates two CAN transceivers, enabling simultaneous communication on two separate CAN networks, which is beneficial for complex vehicle architectures.

2. High-Speed and Low-Speed Operation: It supports data rates of up to 1 Mbps for high-speed CAN and operates in a fault-tolerant mode for low-speed CAN applications, providing flexibility in network design.

3. Low Power Consumption: The device features a low quiescent current, which is essential for battery-operated devices and contributes to overall energy efficiency.

4. Integrated Wake-Up Functionality: The TJA1145T can wake up from sleep mode, allowing for energy-saving operation in low-power applications.

5. Bus Fault Protection: The transceiver can withstand short circuits to the battery and ground, enhancing reliability in harsh automotive environments.

6. Thermal Protection: An integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under various conditions.

7. Low Electromagnetic Emission: Designed to minimize electromagnetic interference (EMI), the TJA1145T ensures compliance with automotive standards, which is crucial for maintaining signal integrity.

8. Flexible Package Options: The device is available in various package types, including TSSOP and SOIC, to accommodate different design requirements and PCB layouts.

## Specifications

- Supply Voltage (VCC): 4.5 V to 5.5 V
- Transmitter Output Voltage (VOUT): Typically 2.5 V (at 1 Mbps)
- Receiver Input Voltage (VIO): -0.3 V to 5.5 V
- Data Rate: Up to 1 Mbps for high-speed CAN; supports low-speed CAN operation.
- Quiescent Current (IQ): Typically 10 µA in sleep mode.
- Operating Temperature Range: -40 °C to +125 °C, making it suitable for automotive applications.
- Bus Voltage Levels: Compliant with ISO 11898-2 and ISO 11898-3 standards.
- Propagation Delay: Typically 50 ns.
- Bus Fault Protection: ±58 V.
- Package Type: Available in TSSOP and SOIC packages.

## Applications

The TJA1145T/FDJ is widely used in various automotive applications, including:
TJA1145T/FDJ Compare Parts
  • TJA1145T/FDJ vs TJA1463AT/0Z
  • TJA1145T/FDJ vs TJA1462BTK/0Z
  • TJA1145T/FDJ vs TJA1462BT/0Z
  • TJA1145T/FDJ vs TJA1462ATK/0Z
  • TJA1145T/FDJ vs TJA1462AT/0Z
  • TJA1145T/FDJ vs TJA1448CTK/0Z
  • TJA1145T/FDJ vs TJA1448BTK/0Z
  • TJA1145T/FDJ vs TJA1448BT/0Z
  • TJA1145T/FDJ vs TJA1448ATK/0Z
  • TJA1145T/FDJ vs TJA1448AT/0Z
  • TJA1145T/FDJ vs TJA1443ATK/0Z
  • TJA1145T/FDJ vs TJA1443AT/0Z
  • TJA1145T/FDJ vs TJA1442BTK/0Z
  • TJA1145T/FDJ vs TJA1442BT/0Z
  • TJA1145T/FDJ vs TJA1442ATK/0Z
  • TJA1145T/FDJ vs TJA1442AT/0Z
  • TJA1145T/FDJ vs TJA1441DTK/0Z
  • TJA1145T/FDJ vs TJA1441DT/0Z
  • TJA1145T/FDJ vs TJA1441BTK/0Z
  • TJA1145T/FDJ vs TJA1441BT/0Z
  • TJA1145T/FDJ vs TJA1441ATK/0Z
  • TJA1145T/FDJ vs TJA1441AT/0Z
  • TJA1145T/FDJ vs TJA1152BT/0Z
  • TJA1145T/FDJ vs TJA1152AT/0Z
  • TJA1145T/FDJ vs TJA1145TKJ
  • TJA1145T/FDJ vs TJA1145TK/FDJ
  • TJA1145T/FDJ vs TJA1145T,118
  • TJA1145T/FDJ vs TJA1145ATK/FD/0Z
  • TJA1145T/FDJ vs TJA1145ATK/0Z
  • TJA1145T/FDJ vs TJA1145AT/FD/0Z
  • TJA1145T/FDJ vs TJA1145AT/0Z
  • TJA1145T/FDJ vs TJA1128HTK/0Z
  • TJA1145T/FDJ vs TJA1128GTK/0Z
  • TJA1145T/FDJ vs TJA1128FTK/0Z
  • TJA1145T/FDJ vs TJA1128ETK/0Z
  • TJA1145T/FDJ vs TJA1128DTK/0Z
  • TJA1145T/FDJ vs TJA1128CTK/0Z
  • TJA1145T/FDJ vs TJA1128BTK/0Z
  • TJA1145T/FDJ vs TJA1128ATK/0Z
  • TJA1145T/FDJ vs TJA1124CHG/1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé