TJA1145T/FDJ
TJA1145T/FDJ
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SO
Manufacturer:  NXP Semiconductors
History Price: $3.20000
In Stock: 19800
TJA1145T/FDJ vs TJA1145TK/FDJ
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
200 mV
200 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-VDFN Exposed Pad
Supplier Device Package
14-SO
14-HVSON (3x4.5)