TJA1145ATK/FD/0Z
TJA1145ATK/FD/0Z
Active
Description:  IC TRANSCEIVER FULL 1/1 14HVSON
Manufacturer:  NXP Semiconductors
History Price: $3.36000
In Stock: 14940
TJA1145ATK/FD/0Z Specification
Specification
Part No
TJA1145ATK/FD/0Z
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
800 mV
Data Rate
5Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-VDFN Exposed Pad
Supplier Device Package
14-HVSON (3x4.5)
TJA1145ATK/FD/0Z PDF Datasheet
TJA1145ATK/FD/0Z Related Parts
TJA1020T/CM,118
TJA1020T/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,112
TJA1020T/N,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N,118
TJA1020T/N,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N/S490,11
TJA1020T/N/S490,11
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,112
TJA1020T/N1,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/N1,118
TJA1020T/N1,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,112
TJA1020T/VM,112
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1020T/VM,118
TJA1020T/VM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/10/C,112
TJA1021T/10/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/C,118
TJA1021T/10/C,118
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1021T/10/CM,118
TJA1021T/10/CM,118
NXP Semiconductors
IC TRANSCEIVER 1/1 8SO
TJA1021T/20/C,112
TJA1021T/20/C,112
NXP Semiconductors
IC TRANSCEIVER FULL 1/1 8SO
TJA1145ATK/FD/0Z Description
Overview of NXP Semiconductors TJA1145ATK/FD/0Z

The NXP Semiconductors TJA1145ATK/FD/0Z is a high-performance CAN (Controller Area Network) transceiver designed for automotive and industrial applications. This device is specifically engineered to facilitate communication in automotive networks, ensuring reliable data transmission and reception in harsh environments. Its robust design and advanced features make it suitable for various applications, including body control modules, powertrain systems, and industrial automation.

Key Specifications

- Transceiver Type: The TJA1145ATK/FD/0Z is a CAN transceiver that supports both CAN and CAN FD (Flexible Data-rate) protocols, allowing for flexible communication in modern automotive networks.
- Supply Voltage: The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard automotive power systems.
- Data Rate: It supports data rates of up to 1 Mbps for standard CAN and up to 5 Mbps for CAN FD, enabling high-speed communication for demanding applications.
- Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in extreme automotive environments.
- Bus Fault Protection: The TJA1145ATK/FD/0Z features integrated bus fault protection, allowing it to withstand short circuits and overvoltage conditions, which enhances system reliability.
- Low Power Consumption: The device is designed for low power consumption, with a typical standby current of less than 10 µA, making it suitable for battery-operated applications.
- Wake-up Functionality: It includes a wake-up feature that allows the transceiver to enter a low-power mode and wake up upon receiving a valid CAN message, further optimizing power usage.
- Integrated Termination Resistors: The TJA1145ATK/FD/0Z includes integrated termination resistors, simplifying the design and reducing the need for external components.

Performance Characteristics

The TJA1145ATK/FD/0Z is designed to provide high reliability and performance in communication networks. Its ability to support both CAN and CAN FD protocols makes it versatile for various applications, allowing for efficient data transmission and reception. The device's low power consumption and wake-up functionality are particularly beneficial for applications requiring energy efficiency.

Thermal Characteristics

The robust thermal performance of the TJA1145ATK/FD/0Z is critical for automotive applications, where temperature fluctuations can be significant. With an operating temperature range of -40°C to +125°C, the transceiver is well-suited for use in engine compartments and other high-temperature environments.

Applications

The NXP Semiconductors TJA1145ATK/FD/0Z is suitable for a wide range of applications, including:

- Automotive Networks: Used in body control modules, powertrain systems, and advanced driver-assistance systems (ADAS) for reliable communication.
- Industrial Automation: Employed in industrial control systems and machinery for efficient data exchange and monitoring.
- Smart Transportation: Ideal for applications in connected vehicles and smart transportation systems, facilitating communication between various vehicle components.

Conclusion

In summary, the NXP Semiconductors TJA1145ATK/FD/0Z is a high-performance CAN transceiver that meets the demands of modern automotive and industrial applications. With its impressive specifications, including support for CAN and CAN FD protocols, low power consumption, and robust thermal performance, it is an excellent choice for engineers seeking reliable communication solutions. Its versatility and advanced features make it suitable for a wide range of applications, ensuring optimal performance in diverse environments.
TJA1145ATK/FD/0Z Compare Parts
  • TJA1145ATK/FD/0Z vs TJA1463AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1462BTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1462BT/0Z
  • TJA1145ATK/FD/0Z vs TJA1462ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1462AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1448CTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1448BTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1448BT/0Z
  • TJA1145ATK/FD/0Z vs TJA1448ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1448AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1443ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1443AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1442BTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1442BT/0Z
  • TJA1145ATK/FD/0Z vs TJA1442ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1442AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1441DTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1441DT/0Z
  • TJA1145ATK/FD/0Z vs TJA1441BTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1441BT/0Z
  • TJA1145ATK/FD/0Z vs TJA1441ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1441AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1152BT/0Z
  • TJA1145ATK/FD/0Z vs TJA1152AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1145TKJ
  • TJA1145ATK/FD/0Z vs TJA1145TK/FDJ
  • TJA1145ATK/FD/0Z vs TJA1145T/FDJ
  • TJA1145ATK/FD/0Z vs TJA1145T,118
  • TJA1145ATK/FD/0Z vs TJA1145ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1145AT/FD/0Z
  • TJA1145ATK/FD/0Z vs TJA1145AT/0Z
  • TJA1145ATK/FD/0Z vs TJA1128HTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128GTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128FTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128ETK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128DTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128CTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128BTK/0Z
  • TJA1145ATK/FD/0Z vs TJA1128ATK/0Z
  • TJA1145ATK/FD/0Z vs TJA1124CHG/1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé