TJA1145ATK/FD/0Z
TJA1145ATK/FD/0Z
Active
Description:  IC TRANSCEIVER FULL 1/1 14HVSON
Manufacturer:  NXP Semiconductors
History Price: $3.36000
In Stock: 14940
TJA1145ATK/FD/0Z vs TJA1145TKJ
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
800 mV
200 mV
Data Rate
5Mbps
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VDFN Exposed Pad
14-VDFN Exposed Pad
Supplier Device Package
14-HVSON (3x4.5)
14-HVSON (3x4.5)