P80C32X2FA,512
P80C32X2FA,512
Obsolete
Description:  IC MCU 8BIT ROMLESS 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 29600
P80C32X2FA,512 Specification
Specification
Part No
P80C32X2FA,512
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
80C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
33MHz
Connectivity
EBI/EMI, UART/USART
Peripherals
POR
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
P80C32X2FA,512 PDF Datasheet
P80C32X2FA,512 Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C32X2FA,512 Compare Parts
  • P80C32X2FA,512 vs P80CE598FFB/00,557
  • P80C32X2FA,512 vs P80CE598FFB/00,518
  • P80C32X2FA,512 vs P80C652EBA/04,518
  • P80C32X2FA,512 vs P80C652EBA/04,512
  • P80C32X2FA,512 vs P80C592FFA/00,518
  • P80C32X2FA,512 vs P80C592FFA/00,512
  • P80C32X2FA,512 vs P80C592FFA
  • P80C32X2FA,512 vs P80C562EBA/02,512
  • P80C32X2FA,512 vs P80C557E4EFB/01,55
  • P80C32X2FA,512 vs P80C557E4EFB/01,51
  • P80C32X2FA,512 vs P80C554SFBD,157
  • P80C32X2FA,512 vs P80C554SBBD,157
  • P80C32X2FA,512 vs P80C552IFA/08,512
  • P80C32X2FA,512 vs P80C552IBA/08,518
  • P80C32X2FA,512 vs P80C552IBA/08,512
  • P80C32X2FA,512 vs P80C552IBA/08
  • P80C32X2FA,512 vs P80C552EFB/08,557
  • P80C32X2FA,512 vs P80C552EFA/08,518
  • P80C32X2FA,512 vs P80C552EFA/08,512
  • P80C32X2FA,512 vs P80C552EFA/08
  • P80C32X2FA,512 vs P80C552EBB/08,557
  • P80C32X2FA,512 vs P80C552EBB/08
  • P80C32X2FA,512 vs P80C552EBA/08,518
  • P80C32X2FA,512 vs P80C552EBA/08,512
  • P80C32X2FA,512 vs P80C51RA+4A/G512
  • P80C32X2FA,512 vs P80C51FA-4N,112
  • P80C32X2FA,512 vs P80C51FA-4B557
  • P80C32X2FA,512 vs P80C51FA-4B,557
  • P80C32X2FA,512 vs P80C51FA-4A,512
  • P80C32X2FA,512 vs P80C32X2FN,112
  • P80C32X2FA,512 vs P80C32X2FN
  • P80C32X2FA,512 vs P80C32X2FA
  • P80C32X2FA,512 vs P80C32X2BBD,157
  • P80C32X2FA,512 vs P80C32X2BA,512
  • P80C32X2FA,512 vs P80C32UFBB,557
  • P80C32X2FA,512 vs P80C32UFAA,518
  • P80C32X2FA,512 vs P80C32UFAA,512
  • P80C32X2FA,512 vs P80C32UBPN,112
  • P80C32X2FA,512 vs P80C32UBAA,518
  • P80C32X2FA,512 vs P80C32UBAA,512
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!