P8042AH
P8042AH
Active
Description:  8-BIT, MROM, 8048 CPU
Manufacturer:  Intel
Datasheet:   P8042AH Datasheet
History Price: $4.67000
In Stock: 15500
P8042AH Specification
Specification
Part No
P8042AH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8048
Core Size
8-Bit
Speed
12.5MHz
Connectivity
-
Peripherals
DMA
Number of I/O
18
Program Memory Size
2KB (2K x 8)
Program Memory Type
ROM
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 4.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP
Supplier Device Package
40-DIP
P8042AH PDF Datasheet
P8042AH Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31X2BN,112
P80C31X2BN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P8042AH Compare Parts
  • P8042AH vs P80CE598FFB/00,557
  • P8042AH vs P80CE598FFB/00,518
  • P8042AH vs P80C652EBA/04,518
  • P8042AH vs P80C652EBA/04,512
  • P8042AH vs P80C592FFA/00,518
  • P8042AH vs P80C592FFA/00,512
  • P8042AH vs P80C592FFA
  • P8042AH vs P80C562EBA/02,512
  • P8042AH vs P80C557E4EFB/01,55
  • P8042AH vs P80C557E4EFB/01,51
  • P8042AH vs P80C554SFBD,157
  • P8042AH vs P80C554SBBD,157
  • P8042AH vs P80C552IFA/08,512
  • P8042AH vs P80C552IBA/08,518
  • P8042AH vs P80C552IBA/08,512
  • P8042AH vs P80C552IBA/08
  • P8042AH vs P80C552EFB/08,557
  • P8042AH vs P80C552EFA/08,518
  • P8042AH vs P80C552EFA/08,512
  • P8042AH vs P80C552EFA/08
  • P8042AH vs P80C552EBB/08,557
  • P8042AH vs P80C552EBB/08
  • P8042AH vs P80C552EBA/08,518
  • P8042AH vs P80C552EBA/08,512
  • P8042AH vs P80C51RA+4A/G512
  • P8042AH vs P80C51FA-4N,112
  • P8042AH vs P80C51FA-4B557
  • P8042AH vs P80C51FA-4B,557
  • P8042AH vs P80C51FA-4A,512
  • P8042AH vs P80C32X2FN,112
  • P8042AH vs P80C32X2FN
  • P8042AH vs P80C32X2FA,512
  • P8042AH vs P80C32X2FA
  • P8042AH vs P80C32X2BBD,157
  • P8042AH vs P80C32X2BA,512
  • P8042AH vs P80C32UFBB,557
  • P8042AH vs P80C32UFAA,518
  • P8042AH vs P80C32UFAA,512
  • P8042AH vs P80C32UBPN,112
  • P8042AH vs P80C32UBAA,518
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…