P80C32X2FA,512
P80C32X2FA,512
Obsolete
Description:  IC MCU 8BIT ROMLESS 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 29600
P80C32X2FA,512 vs P80C592FFA/00,512
Series
80C
80C
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
16MHz
Connectivity
EBI/EMI, UART/USART
CANbus, EBI/EMI, UART/USART
Peripherals
POR
DMA, POR, PWM, WDT
Number of I/O
32
48
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
68-PLCC (24.18x24.18)