MPXD2020VLU125
MPXD2020VLU125
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  Freescale Semiconductor
History Price: $25.91000
In Stock: 36100
MPXD2020VLU125 Specification
Specification
Part No
MPXD2020VLU125
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z4d
Core Size
32-Bit Single-Core
Speed
125MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
128
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
176-LQFP (24x24)
MPXD2020VLU125 PDF Datasheet
MPXD2020VLU125 Related Parts
MPXD1005VLQ64
MPXD1005VLQ64
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1005VLQ64
MPXD1005VLQ64
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1010VLQ64
MPXD1010VLQ64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLQ64
MPXD1010VLQ64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLU64
MPXD1010VLU64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD1010VLU64
MPXD1010VLU64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD2020VLT125
MPXD2020VLT125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208TQFP
MPXD2020VVU125
MPXD2020VVU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 416PBGA
MPXN2020VMG116
MPXN2020VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
MPXN2120VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
MPXN2120VMG116
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXR4030VVU264
MPXR4030VVU264
NXP Semiconductors
IC MCU 32BIT 3MB FLASH 416PBGA
MPXD2020VLU125 Compare Parts
  • MPXD2020VLU125 vs MPXS2010VLQ80
  • MPXD2020VLU125 vs MPXS2010VLQ80
  • MPXD2020VLU125 vs MPXS2010VLQ120
  • MPXD2020VLU125 vs MPXS2010VLQ120
  • MPXD2020VLU125 vs MPXS2005VLQ80
  • MPXD2020VLU125 vs MPXS2005VLQ80
  • MPXD2020VLU125 vs MPXR4040VVU264
  • MPXD2020VLU125 vs MPXR4040VVU264
  • MPXD2020VLU125 vs MPXR4030VVU264
  • MPXD2020VLU125 vs MPXN2120VMG116
  • MPXD2020VLU125 vs MPXN2120VMG116
  • MPXD2020VLU125 vs MPXN2020VMG116
  • MPXD2020VLU125 vs MPXD2020VVU125
  • MPXD2020VLU125 vs MPXD2020VLT125
  • MPXD2020VLU125 vs MPXD1010VLU64
  • MPXD2020VLU125 vs MPXD1010VLU64
  • MPXD2020VLU125 vs MPXD1010VLQ64
  • MPXD2020VLU125 vs MPXD1010VLQ64
  • MPXD2020VLU125 vs MPXD1005VLQ64
  • MPXD2020VLU125 vs MPXD1005VLQ64
  • MPXD2020VLU125 vs MPXS3020VMS180
  • MPXD2020VLU125 vs MPXS3015VMS180
  • MPXD2020VLU125 vs MPXS3010VMM150
  • MPXD2020VLU125 vs MPXS2010VMM80
  • MPXD2020VLU125 vs MPXS2010VMM120
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.