MPXN2020VMG116
MPXN2020VMG116
Active
Description:  IC MCU 32BIT 2MB FLASH 208MAPBGA
Manufacturer:  Freescale Semiconductor
History Price: $19.64000
In Stock: 29400
MPXN2020VMG116 Specification
Specification
Part No
MPXN2020VMG116
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z650
Core Size
32-Bit Single-Core
Speed
116MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
155
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
592K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 36x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
208-BGA
Supplier Device Package
208-MAPBGA (17x17)
MPXN2020VMG116 PDF Datasheet
MPXN2020VMG116 Related Parts
MPXD1005VLQ64
MPXD1005VLQ64
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1005VLQ64
MPXD1005VLQ64
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1010VLQ64
MPXD1010VLQ64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLQ64
MPXD1010VLQ64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLU64
MPXD1010VLU64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD1010VLU64
MPXD1010VLU64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD2020VLT125
MPXD2020VLT125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208TQFP
MPXD2020VLU125
MPXD2020VLU125
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VLU125
MPXD2020VLU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VVU125
MPXD2020VVU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 416PBGA
MPXN2120VMG116
MPXN2120VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
MPXN2120VMG116
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2020VMG116 Compare Parts
  • MPXN2020VMG116 vs MPXS2010VLQ80
  • MPXN2020VMG116 vs MPXS2010VLQ80
  • MPXN2020VMG116 vs MPXS2010VLQ120
  • MPXN2020VMG116 vs MPXS2010VLQ120
  • MPXN2020VMG116 vs MPXS2005VLQ80
  • MPXN2020VMG116 vs MPXS2005VLQ80
  • MPXN2020VMG116 vs MPXR4040VVU264
  • MPXN2020VMG116 vs MPXR4040VVU264
  • MPXN2020VMG116 vs MPXR4030VVU264
  • MPXN2020VMG116 vs MPXN2120VMG116
  • MPXN2020VMG116 vs MPXN2120VMG116
  • MPXN2020VMG116 vs MPXD2020VVU125
  • MPXN2020VMG116 vs MPXD2020VLU125
  • MPXN2020VMG116 vs MPXD2020VLU125
  • MPXN2020VMG116 vs MPXD2020VLT125
  • MPXN2020VMG116 vs MPXD1010VLU64
  • MPXN2020VMG116 vs MPXD1010VLU64
  • MPXN2020VMG116 vs MPXD1010VLQ64
  • MPXN2020VMG116 vs MPXD1010VLQ64
  • MPXN2020VMG116 vs MPXD1005VLQ64
  • MPXN2020VMG116 vs MPXD1005VLQ64
  • MPXN2020VMG116 vs MPXS3020VMS180
  • MPXN2020VMG116 vs MPXS3015VMS180
  • MPXN2020VMG116 vs MPXS3010VMM150
  • MPXN2020VMG116 vs MPXS2010VMM80
  • MPXN2020VMG116 vs MPXS2010VMM120
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.