Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MPXD2020VLU125
MPXD2020VLU125
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MPXD2020VLU125 Datasheet
History Price: $25.91000
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPXD2020VLU125 vs MPXD1010VLQ64
Part No
MPXD2020VLU125
MPXD1010VLQ64
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
PX
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e200z4d
e200z0h
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
125MHz
64MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, LCD, POR, PWM, WDT
Number of I/O
128
105
Program Memory Size
2MB (2M x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
48K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 16x10b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
144-LQFP
Supplier Device Package
176-LQFP (24x24)
144-LQFP (20x20)