MPXD2020VLU125
MPXD2020VLU125
Active
Description:  IC MCU 32BIT 2MB FLASH 176LQFP
Manufacturer:  Freescale Semiconductor
History Price: $25.91000
In Stock: 36100
MPXD2020VLU125 vs MPXD1010VLU64
Series
PX
PX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
e200z4d
e200z0h
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
125MHz
64MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, LCD, POR, PWM, WDT
Number of I/O
128
133
Program Memory Size
2MB (2M x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
48K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 16x10b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
176-LQFP
Supplier Device Package
176-LQFP (24x24)
176-LQFP (24x24)