Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC5775BE-416DS,598
MPC5775BE-416DS,598
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 4MB FLASH 416MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5775BE-416DS,598 Datasheet
History Price: Active
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC5775BE-416DS,598 Specification
Specification
Part No
MPC5775BE-416DS,598
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z7260
Core Size
32-Bit Dual-Core
Speed
264MHz
Connectivity
CANbus, Ethernet, SCI, SPI
Peripherals
DMA
Number of I/O
-
Program Memory Size
4MB (4M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 5.5V
Data Converters
A/D - QADC, Sigma-Delta
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
416-BGA
Supplier Device Package
416-MAPBGA (27x27)
MPC5775BE-416DS,598 Related Parts
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC5775BE-416DS,598 Compare Parts
MPC5775BE-416DS,598 vs MPC8272VRTMFA
MPC5775BE-416DS,598 vs MPC8245LZU333D
MPC5775BE-416DS,598 vs MPC603RVA8LC
MPC5775BE-416DS,598 vs MPC566MZP56
MPC5775BE-416DS,598 vs MPC566MVR56
MPC5775BE-416DS,598 vs MPC566MVR56
MPC5775BE-416DS,598 vs MPC566CZP56
MPC5775BE-416DS,598 vs MPC566CZP40
MPC5775BE-416DS,598 vs MPC566CVR56
MPC5775BE-416DS,598 vs MPC566CVR40
MPC5775BE-416DS,598 vs MPC566AZP56
MPC5775BE-416DS,598 vs MPC566AZP56
MPC5775BE-416DS,598 vs MPC566AZP56
MPC5775BE-416DS,598 vs MPC566AVR56
MPC5775BE-416DS,598 vs MPC565MZP56R2
MPC5775BE-416DS,598 vs MPC565MZP56
MPC5775BE-416DS,598 vs MPC565MVR56R2
MPC5775BE-416DS,598 vs MPC565MVR56
MPC5775BE-416DS,598 vs MPC565CZP56
MPC5775BE-416DS,598 vs MPC565CZP56
MPC5775BE-416DS,598 vs MPC565CZP56
MPC5775BE-416DS,598 vs MPC565CZP40R2
MPC5775BE-416DS,598 vs MPC565CZP40
MPC5775BE-416DS,598 vs MPC565CZP40
MPC5775BE-416DS,598 vs MPC565CZP40
MPC5775BE-416DS,598 vs MPC565CVR56
MPC5775BE-416DS,598 vs MPC565CVR56
MPC5775BE-416DS,598 vs MPC565CVR40R2
MPC5775BE-416DS,598 vs MPC565CVR40
MPC5775BE-416DS,598 vs MPC565CVR40
MPC5775BE-416DS,598 vs MPC564MZP66R2
MPC5775BE-416DS,598 vs MPC564MZP66
MPC5775BE-416DS,598 vs MPC564MZP56R2
MPC5775BE-416DS,598 vs MPC564MZP56
MPC5775BE-416DS,598 vs MPC564MZP56
MPC5775BE-416DS,598 vs MPC564MVR56R2
MPC5775BE-416DS,598 vs MPC564MVR56
MPC5775BE-416DS,598 vs MPC564MVR56
MPC5775BE-416DS,598 vs MPC564CZP66
MPC5775BE-416DS,598 vs MPC564CZP40
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!