MPC5125YVN400
MPC5125YVN400
Active
Description:  IC MCU 32BIT ROMLESS 324PBGA
Manufacturer:  NXP Semiconductors
History Price: $48.51000
In Stock: 6500
MPC5125YVN400 Specification
Specification
Part No
MPC5125YVN400
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MPC51xx
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e300
Core Size
32-Bit Single-Core
Speed
400MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals
DMA, WDT
Number of I/O
64
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.08V ~ 3.6V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
324-BBGA
Supplier Device Package
324-PBGA (23x23)
MPC5125YVN400 PDF Datasheet
MPC5125YVN400 Related Parts
MPC5121VY400
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400R
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC535CZP40
MPC535CZP40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC5125YVN400 Description
The MPC5125YVN400 is a high-performance microprocessor designed by Freescale Semiconductor (now part of NXP Semiconductors) that belongs to the PowerQUICC II Pro family. This processor is tailored for applications requiring robust processing capabilities, high bandwidth, and extensive connectivity options. It is often utilized in communication, industrial control, and networking applications due to its advanced features and reliability.

## Overview

The MPC5125YVN400 is based on the PowerPC architecture, which is known for its efficient processing power and support for complex computations. This processor is designed to deliver high performance while maintaining energy efficiency, making it suitable for demanding applications.

## Key Features

1. Processor Core:
- Architecture: The MPC5125YVN400 is built on the PowerPC architecture, specifically the PowerPC 405 core. This architecture is known for its high-performance processing capabilities and is widely used in embedded systems.
- Clock Speed: It operates at a clock speed of up to 400 MHz, enabling it to handle complex tasks and process data at high speeds.

2. Memory:
- Cache: The processor includes a significant amount of L2 cache, typically 64 KB, which helps in speeding up data access and improving overall system performance.
- Memory Interfaces: The MPC5125YVN400 supports a variety of memory interfaces, including SDRAM and NOR Flash, providing flexibility in memory configuration and management.

3. Connectivity:
- Communication Interfaces: The processor features multiple communication interfaces, including high-speed UARTs (Universal Asynchronous Receiver-Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit). These interfaces are essential for integrating with various peripherals and external devices.
- Network Interfaces: It includes several network interfaces, such as Ethernet controllers, which support high-speed networking and data transfer.

4. Performance and Throughput:
- Processing Power: With a clock speed of 400 MHz, the MPC5125YVN400 delivers substantial processing power, making it suitable for applications that require high data throughput and fast processing capabilities.
- Bus Architecture: The processor features a high-performance bus architecture that supports efficient data transfer between the processor and other system components.

5. Development and Debugging:
- Debug Interfaces: The MPC5125YVN400 supports standard debugging interfaces, including JTAG (Joint Test Action Group) and TAP (Test Access Port), which facilitate development and debugging processes.
- Software Support: Freescale/NXP provides comprehensive software support, including development tools and libraries, to assist in the efficient development of applications using the MPC5125YVN400.

6. Special Features:
- Integrated Peripherals: The processor integrates several peripheral functions, reducing the need for external components and simplifying system design.
- Power Management: It includes features for power management, allowing for efficient energy use and extending the operational life of battery-powered systems.

## Specifications

- Processor Core: PowerPC 405
- Clock Speed: Up to 400 MHz
- Cache: 64 KB L2 cache
- Memory Interfaces: SDRAM, NOR Flash
- Communication Interfaces: UART, SPI, I2C
- Network Interfaces: Ethernet controllers
- Debug Interfaces: JTAG, TAP
- Special Features: Integrated peripherals, power management

## Applications

1. Networking Equipment:
- Routers and Switches: The MPC5125YVN400’s high-speed networking interfaces and robust processing power make it suitable for use in network routers and switches that require efficient data handling and routing capabilities.
- Communication Infrastructure: Its extensive connectivity options support various communication protocols, making it ideal for infrastructure equipment in telecommunication systems.

2. Industrial Control:
- Automation Systems: The processor%27s high performance and reliability are advantageous in industrial automation systems where real-time processing and control are essential.
- Embedded Controllers: Its capability to handle complex computations and interfaces supports the development of embedded controllers for industrial machinery.

3. Consumer Electronics:
- High-Performance Devices: The MPC5125YVN400 is suitable for consumer electronics applications that require high processing power and connectivity, such as advanced gaming consoles and multimedia devices.

4. Automotive:
- In-Car Infotainment: The processor%27s robust performance and connectivity options make it applicable in automotive infotainment systems, where high-speed data processing and multimedia handling are critical.

## Advantages

1. High Performance: The 400 MHz clock speed and PowerPC architecture deliver substantial processing power, enabling efficient handling of complex tasks and high-speed data processing.
2. Extensive Connectivity: The wide range of communication interfaces and network controllers supports various connectivity needs, facilitating integration with diverse peripherals and external systems.
3. Flexible Memory Options: Support for different memory types and configurations allows for customized memory solutions based on application requirements.
4. Comprehensive Debug Support: Standard debugging interfaces and extensive software support streamline the development and debugging processes, enhancing productivity and reducing time-to-market.

## Conclusion

The MPC5125YVN400 microprocessor from Freescale (NXP) offers a powerful and versatile platform for a range of applications requiring high performance and extensive connectivity. With its advanced PowerPC architecture, high clock speed, and robust feature set, it is well-suited for use in networking equipment, industrial control systems, consumer electronics, and automotive applications. Its comprehensive memory and connectivity options, coupled with strong development support, make it a reliable choice for demanding embedded system requirements.
MPC5125YVN400 Compare Parts
  • MPC5125YVN400 vs MPC8272VRTMFA
  • MPC5125YVN400 vs MPC8245LZU333D
  • MPC5125YVN400 vs MPC603RVA8LC
  • MPC5125YVN400 vs MPC5775BE-416DS,598
  • MPC5125YVN400 vs MPC566MZP56
  • MPC5125YVN400 vs MPC566MVR56
  • MPC5125YVN400 vs MPC566MVR56
  • MPC5125YVN400 vs MPC566CZP56
  • MPC5125YVN400 vs MPC566CZP40
  • MPC5125YVN400 vs MPC566CVR56
  • MPC5125YVN400 vs MPC566CVR40
  • MPC5125YVN400 vs MPC566AZP56
  • MPC5125YVN400 vs MPC566AZP56
  • MPC5125YVN400 vs MPC566AZP56
  • MPC5125YVN400 vs MPC566AVR56
  • MPC5125YVN400 vs MPC565MZP56R2
  • MPC5125YVN400 vs MPC565MZP56
  • MPC5125YVN400 vs MPC565MVR56R2
  • MPC5125YVN400 vs MPC565MVR56
  • MPC5125YVN400 vs MPC565CZP56
  • MPC5125YVN400 vs MPC565CZP56
  • MPC5125YVN400 vs MPC565CZP56
  • MPC5125YVN400 vs MPC565CZP40R2
  • MPC5125YVN400 vs MPC565CZP40
  • MPC5125YVN400 vs MPC565CZP40
  • MPC5125YVN400 vs MPC565CZP40
  • MPC5125YVN400 vs MPC565CVR56
  • MPC5125YVN400 vs MPC565CVR56
  • MPC5125YVN400 vs MPC565CVR40R2
  • MPC5125YVN400 vs MPC565CVR40
  • MPC5125YVN400 vs MPC565CVR40
  • MPC5125YVN400 vs MPC564MZP66R2
  • MPC5125YVN400 vs MPC564MZP66
  • MPC5125YVN400 vs MPC564MZP56R2
  • MPC5125YVN400 vs MPC564MZP56
  • MPC5125YVN400 vs MPC564MZP56
  • MPC5125YVN400 vs MPC564MVR56R2
  • MPC5125YVN400 vs MPC564MVR56
  • MPC5125YVN400 vs MPC564MVR56
  • MPC5125YVN400 vs MPC564CZP66
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components