Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC5775BE-416DS,598
MPC5775BE-416DS,598
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 4MB FLASH 416MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC5775BE-416DS,598 Datasheet
History Price: Active
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC5775BE-416DS,598 vs MPC565MVR56
Part No
MPC5775BE-416DS,598
MPC565MVR56
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
MPC5xx
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
e200z7260
PowerPC
Core Size
32-Bit Dual-Core
32-Bit Single-Core
Speed
264MHz
56MHz
Connectivity
CANbus, Ethernet, SCI, SPI
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
DMA
POR, PWM, WDT
Number of I/O
-
56
Program Memory Size
4MB (4M x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
512K x 8
36K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 5.5V
2.5V ~ 2.7V
Data Converters
A/D - QADC, Sigma-Delta
A/D 40x10b
Oscillator Type
External, Internal
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
416-BGA
388-BBGA
Supplier Device Package
416-MAPBGA (27x27)
388-PBGA (27x27)