Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC564MVR56R2
MPC564MVR56R2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 388PBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC564MVR56R2 Datasheet
History Price: Obsolete
In Stock: 37800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC564MVR56R2 Specification
Specification
Part No
MPC564MVR56R2
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MPC5xx
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC
Core Size
32-Bit Single-Core
Speed
56MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
56
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
Data Converters
A/D 32x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MPC564MVR56R2 PDF Datasheet
MPC564MVR56R2 Datasheet
Click and Download: MPC564MVR56R2 Datasheet
MPC564MVR56R2 Related Parts
MPC5121VY400
Freescale Semiconductor
RISC MPU, 32-BIT, 400MHZ PBGA516
MPC5121VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
Freescale Semiconductor
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123VY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
MPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
MPC533CVR40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC533CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC534CZP40
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 388PBGA
MPC535CVR40
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 388PBGA
MPC564MVR56R2 Compare Parts
MPC564MVR56R2 vs MPC8272VRTMFA
MPC564MVR56R2 vs MPC8245LZU333D
MPC564MVR56R2 vs MPC603RVA8LC
MPC564MVR56R2 vs MPC5775BE-416DS,598
MPC564MVR56R2 vs MPC566MZP56
MPC564MVR56R2 vs MPC566MVR56
MPC564MVR56R2 vs MPC566MVR56
MPC564MVR56R2 vs MPC566CZP56
MPC564MVR56R2 vs MPC566CZP40
MPC564MVR56R2 vs MPC566CVR56
MPC564MVR56R2 vs MPC566CVR40
MPC564MVR56R2 vs MPC566AZP56
MPC564MVR56R2 vs MPC566AZP56
MPC564MVR56R2 vs MPC566AZP56
MPC564MVR56R2 vs MPC566AVR56
MPC564MVR56R2 vs MPC565MZP56R2
MPC564MVR56R2 vs MPC565MZP56
MPC564MVR56R2 vs MPC565MVR56R2
MPC564MVR56R2 vs MPC565MVR56
MPC564MVR56R2 vs MPC565CZP56
MPC564MVR56R2 vs MPC565CZP56
MPC564MVR56R2 vs MPC565CZP56
MPC564MVR56R2 vs MPC565CZP40R2
MPC564MVR56R2 vs MPC565CZP40
MPC564MVR56R2 vs MPC565CZP40
MPC564MVR56R2 vs MPC565CZP40
MPC564MVR56R2 vs MPC565CVR56
MPC564MVR56R2 vs MPC565CVR56
MPC564MVR56R2 vs MPC565CVR40R2
MPC564MVR56R2 vs MPC565CVR40
MPC564MVR56R2 vs MPC565CVR40
MPC564MVR56R2 vs MPC564MZP66R2
MPC564MVR56R2 vs MPC564MZP66
MPC564MVR56R2 vs MPC564MZP56R2
MPC564MVR56R2 vs MPC564MZP56
MPC564MVR56R2 vs MPC564MZP56
MPC564MVR56R2 vs MPC564MVR56
MPC564MVR56R2 vs MPC564MVR56
MPC564MVR56R2 vs MPC564CZP66
MPC564MVR56R2 vs MPC564CZP40
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!