Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPC564MVR56R2
MPC564MVR56R2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 388PBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MPC564MVR56R2 Datasheet
History Price: Obsolete
In Stock: 37800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC564MVR56R2 vs MPC5775BE-416DS,598
Part No
MPC564MVR56R2
MPC5775BE-416DS,598
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
MPC5xx
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
PowerPC
e200z7260
Core Size
32-Bit Single-Core
32-Bit Dual-Core
Speed
56MHz
264MHz
Connectivity
CANbus, EBI/EMI, SCI, SPI, UART/USART
CANbus, Ethernet, SCI, SPI
Peripherals
POR, PWM, WDT
DMA
Number of I/O
56
-
Program Memory Size
512KB (512K x 8)
4MB (4M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
512K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 2.7V
1.2V ~ 5.5V
Data Converters
A/D 32x10b
A/D - QADC, Sigma-Delta
Oscillator Type
External
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
416-BGA
Supplier Device Package
388-PBGA (27x27)
416-MAPBGA (27x27)