MCIMX233CJM4CR2
MCIMX233CJM4CR2
Active
Description:  IC MPU I.MX23 454MHZ 169MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $9.19229
In Stock: 44700
MCIMX233CJM4CR2 Specification
Specification
Part No
MCIMX233CJM4CR2
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
i.MX23
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
454MHz
Co-Processors/DSP
Data; DCP
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
LCD, Touchscreen
Ethernet
-
SATA
-
USB
USB 2.0 + PHY (1)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
Cryptography, Hardware ID
Package / Case
Surface Mount
Supplier Device Package
169-LFBGA
MCIMX233CJM4CR2 PDF Datasheet
MCIMX233CJM4CR2 Related Parts
MCIMX233CAG4B
MCIMX233CAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4B
MCIMX233CAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233CAG4C
MCIMX233CAG4C
NXP Semiconductors
I.MX23 32-BIT MICROPROCESSOR, AR
MCIMX233CJM4B
MCIMX233CJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4B
MCIMX233CJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4C
MCIMX233CJM4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DAG4B
MCIMX233DAG4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4B
MCIMX233DAG4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DAG4C
MCIMX233DAG4C
NXP Semiconductors
IC MPU I.MX23 454MHZ 128LQFP
MCIMX233DJM4B
MCIMX233DJM4B
Freescale Semiconductor
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233DJM4B
MCIMX233DJM4B
NXP Semiconductors
IC MPU I.MX23 454MHZ 169MAPBGA
MCIMX233CJM4CR2 Compare Parts
  • MCIMX233CJM4CR2 vs MCIMX7U5DVK07SC
  • MCIMX233CJM4CR2 vs MCIMX7U5CVP06SC
  • MCIMX233CJM4CR2 vs MCIMX7U3DVK07SC
  • MCIMX233CJM4CR2 vs MCIMX7U3CVP06SD
  • MCIMX233CJM4CR2 vs MCIMX7U3CVP06SC
  • MCIMX233CJM4CR2 vs MCIMX7S5EVM08SD
  • MCIMX233CJM4CR2 vs MCIMX7S5EVM08SC
  • MCIMX233CJM4CR2 vs MCIMX7S5EVK08SD
  • MCIMX233CJM4CR2 vs MCIMX7S5EVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7S5EVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7S3EVK08SD
  • MCIMX233CJM4CR2 vs MCIMX7S3EVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7S3DVK08SD
  • MCIMX233CJM4CR2 vs MCIMX7S3DVK08SC557
  • MCIMX233CJM4CR2 vs MCIMX7S3DVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7S3DVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7S3DVK08SC
  • MCIMX233CJM4CR2 vs MCIMX7D7DVM10SD
  • MCIMX233CJM4CR2 vs MCIMX7D7DVM10SC
  • MCIMX233CJM4CR2 vs MCIMX7D7DVK10SD
  • MCIMX233CJM4CR2 vs MCIMX7D7DVK10SC
  • MCIMX233CJM4CR2 vs MCIMX7D5EVM10SD
  • MCIMX233CJM4CR2 vs MCIMX7D5EVM10SC
  • MCIMX233CJM4CR2 vs MCIMX7D5EVK10SD
  • MCIMX233CJM4CR2 vs MCIMX7D3EVK10SD
  • MCIMX233CJM4CR2 vs MCIMX7D3EVK10SC
  • MCIMX233CJM4CR2 vs MCIMX7D3DVK10SD
  • MCIMX233CJM4CR2 vs MCIMX7D3DVK10SC
  • MCIMX233CJM4CR2 vs MCIMX7D2DVM12SD
  • MCIMX233CJM4CR2 vs MCIMX7D2DVM12SC
  • MCIMX233CJM4CR2 vs MCIMX7D2DVK12SD
  • MCIMX233CJM4CR2 vs MCIMX7D2DVK12SC
  • MCIMX233CJM4CR2 vs MCIMX6Z0DVM09AB
  • MCIMX233CJM4CR2 vs MCIMX6Y7DVM09AB
  • MCIMX233CJM4CR2 vs MCIMX6Y7DVM09AA
  • MCIMX233CJM4CR2 vs MCIMX6Y7DVK05AB
  • MCIMX233CJM4CR2 vs MCIMX6Y7DVK05AB
  • MCIMX233CJM4CR2 vs MCIMX6Y7DVK05AA
  • MCIMX233CJM4CR2 vs MCIMX6Y2DVM09AB
  • MCIMX233CJM4CR2 vs MCIMX6Y2DVM09AA
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.