Packaging
Tape & Reel (TR)
Tray
Core Processor
ARM926EJ-S
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Co-Processors/DSP
Data; DCP
Multimedia; NEON? MPE
RAM Controllers
DRAM
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touchscreen
Keypad, LCD, MIPI
Ethernet
-
10/100/1000Mbps (1)
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 105 ℃ (TJ)
Security Features
Cryptography, Hardware ID
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
169-LFBGA
488-TFBGA