MCIMX233CJM4CR2
MCIMX233CJM4CR2
Active
Description:  IC MPU I.MX23 454MHZ 169MAPBGA
Manufacturer:  NXP Semiconductors
History Price: $9.19229
In Stock: 44700
MCIMX233CJM4CR2 vs MCIMX7D3DVK10SD
Series
i.MX23
i.MX7D
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Core Processor
ARM926EJ-S
ARM? Cortex?-A7, ARM? Cortex?-M4
Number of Cores/Bus Width
1 Core, 32-Bit
2 Core, 32-Bit
Speed
454MHz
1.0GHz
Co-Processors/DSP
Data; DCP
Multimedia; NEON? MPE
RAM Controllers
DRAM
LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration
No
No
Display & Interface Controllers
LCD, Touchscreen
Keypad, LCD, MIPI
Ethernet
-
10/100/1000Mbps (2)
SATA
-
-
USB
USB 2.0 + PHY (1)
USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O
2.0V, 2.5V, 2.7V, 3.0V, 3.3V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 95 ℃ (TJ)
Security Features
Cryptography, Hardware ID
A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
169-LFBGA
488-TFBGA