MC68HSC705J1ACP
MC68HSC705J1ACP
Active
Description:  8-BIT, OTPROM, 6805 CPU, 4MHZ
Manufacturer:  Freescale Semiconductor
History Price: $2.77000
In Stock: 48200
MC68HSC705J1ACP Specification
Specification
Part No
MC68HSC705J1ACP
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
4MHz
Connectivity
SIO
Peripherals
POR, Temp Sensor, WDT
Number of I/O
14
Program Memory Size
1.2KB (1.2K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MC68HSC705J1ACP PDF Datasheet
MC68HSC705J1ACP Related Parts
MC68331CAG16
MC68331CAG16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG20
MC68331CAG20
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG25
MC68331CAG25
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CEH16
MC68331CEH16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH20
MC68331CEH20
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH25
MC68331CEH25
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16
MC68331CFC16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16B1
MC68331CFC16B1
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC25
MC68331CFC25
Freescale Semiconductor
32-BIT, HCMOS, PQFP132
MC68331CFC25B1
MC68331CFC25B1
Freescale Semiconductor
32-BIT, 25MHZ, HCMOS, PQFP132
MC68331CPV16
MC68331CPV16
Motorola
IC MCU 32BIT ROMLESS 144LQFP
MC68331CPV16
MC68331CPV16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68HSC705J1ACP Compare Parts
  • MC68HSC705J1ACP vs MC68S711E9CFN2
  • MC68HSC705J1ACP vs MC68P11E1CFNE2R
  • MC68HSC705J1ACP vs MC68P11E1CFN2R2
  • MC68HSC705J1ACP vs MC68P11E1CFN2R2
  • MC68HSC705J1ACP vs MC68LK332GCPV16
  • MC68HSC705J1ACP vs MC68LK332GCFC16
  • MC68HSC705J1ACP vs MC68LK332GCEH16
  • MC68HSC705J1ACP vs MC68LK332GCAG16-NXP
  • MC68HSC705J1ACP vs MC68LK332GCAG16
  • MC68HSC705J1ACP vs MC68LK332GCAG16
  • MC68HSC705J1ACP vs MC68LK332ACPV16
  • MC68HSC705J1ACP vs MC68LK332ACEH16
  • MC68HSC705J1ACP vs MC68LK332ACAG16
  • MC68HSC705J1ACP vs MC68L711E9FU2
  • MC68HSC705J1ACP vs MC68L711E9FNE2
  • MC68HSC705J1ACP vs MC68L711E9FNE2
  • MC68HSC705J1ACP vs MC68L711E9FN2
  • MC68HSC705J1ACP vs MC68L11K1FUE2
  • MC68HSC705J1ACP vs MC68L11F1CFNE3
  • MC68HSC705J1ACP vs MC68L11E1FNE2
  • MC68HSC705J1ACP vs MC68L11E1CFNE2
  • MC68HSC705J1ACP vs MC68L11E0FNE2
  • MC68HSC705J1ACP vs MC68L11E0FN2-FR
  • MC68HSC705J1ACP vs MC68L11E0FN2
  • MC68HSC705J1ACP vs MC68L11D0FNE2
  • MC68HSC705J1ACP vs MC68L11D0CFBE2R
  • MC68HSC705J1ACP vs MC68L11D0CFBE2
  • MC68HSC705J1ACP vs MC68HSR705J1ACPE
  • MC68HSC705J1ACP vs MC68HSC705J1ACPE
  • MC68HSC705J1ACP vs MC68HSC705C8ACS
  • MC68HSC705J1ACP vs MC68HSC705C8ACFB
  • MC68HSC705J1ACP vs MC68HSC705C8ACFB
  • MC68HSC705J1ACP vs MC68HRC98JL3ECDW
  • MC68HSC705J1ACP vs MC68HRC98JL3ECDW
  • MC68HSC705J1ACP vs MC68HRC98JK3ECDW
  • MC68HSC705J1ACP vs MC68HRC908JK3CP
  • MC68HSC705J1ACP vs MC68HRC908JK3CDW
  • MC68HSC705J1ACP vs MC68HRC908JK3CDW
  • MC68HSC705J1ACP vs MC68HRC908JK1MDW
  • MC68HSC705J1ACP vs MC68HRC908JK1CP
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.