Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68HSC705J1ACP
MC68HSC705J1ACP
Active
Embedded - Microcontrollers
Description:
8-BIT, OTPROM, 6805 CPU, 4MHZ
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68HSC705J1ACP Datasheet
History Price: $2.77000
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HSC705J1ACP Specification
Specification
Part No
MC68HSC705J1ACP
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
4MHz
Connectivity
SIO
Peripherals
POR, Temp Sensor, WDT
Number of I/O
14
Program Memory Size
1.2KB (1.2K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MC68HSC705J1ACP PDF Datasheet
MC68HSC705J1ACP Datasheet
Click and Download: MC68HSC705J1ACP Datasheet
MC68HSC705J1ACP Related Parts
MC68331CAG16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG20
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG25
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CEH16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH20
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH25
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16B1
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC25
Freescale Semiconductor
32-BIT, HCMOS, PQFP132
MC68331CFC25B1
Freescale Semiconductor
32-BIT, 25MHZ, HCMOS, PQFP132
MC68331CPV16
Motorola
IC MCU 32BIT ROMLESS 144LQFP
MC68331CPV16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68HSC705J1ACP Compare Parts
MC68HSC705J1ACP vs MC68S711E9CFN2
MC68HSC705J1ACP vs MC68P11E1CFNE2R
MC68HSC705J1ACP vs MC68P11E1CFN2R2
MC68HSC705J1ACP vs MC68P11E1CFN2R2
MC68HSC705J1ACP vs MC68LK332GCPV16
MC68HSC705J1ACP vs MC68LK332GCFC16
MC68HSC705J1ACP vs MC68LK332GCEH16
MC68HSC705J1ACP vs MC68LK332GCAG16-NXP
MC68HSC705J1ACP vs MC68LK332GCAG16
MC68HSC705J1ACP vs MC68LK332GCAG16
MC68HSC705J1ACP vs MC68LK332ACPV16
MC68HSC705J1ACP vs MC68LK332ACEH16
MC68HSC705J1ACP vs MC68LK332ACAG16
MC68HSC705J1ACP vs MC68L711E9FU2
MC68HSC705J1ACP vs MC68L711E9FNE2
MC68HSC705J1ACP vs MC68L711E9FNE2
MC68HSC705J1ACP vs MC68L711E9FN2
MC68HSC705J1ACP vs MC68L11K1FUE2
MC68HSC705J1ACP vs MC68L11F1CFNE3
MC68HSC705J1ACP vs MC68L11E1FNE2
MC68HSC705J1ACP vs MC68L11E1CFNE2
MC68HSC705J1ACP vs MC68L11E0FNE2
MC68HSC705J1ACP vs MC68L11E0FN2-FR
MC68HSC705J1ACP vs MC68L11E0FN2
MC68HSC705J1ACP vs MC68L11D0FNE2
MC68HSC705J1ACP vs MC68L11D0CFBE2R
MC68HSC705J1ACP vs MC68L11D0CFBE2
MC68HSC705J1ACP vs MC68HSR705J1ACPE
MC68HSC705J1ACP vs MC68HSC705J1ACPE
MC68HSC705J1ACP vs MC68HSC705C8ACS
MC68HSC705J1ACP vs MC68HSC705C8ACFB
MC68HSC705J1ACP vs MC68HSC705C8ACFB
MC68HSC705J1ACP vs MC68HRC98JL3ECDW
MC68HSC705J1ACP vs MC68HRC98JL3ECDW
MC68HSC705J1ACP vs MC68HRC98JK3ECDW
MC68HSC705J1ACP vs MC68HRC908JK3CP
MC68HSC705J1ACP vs MC68HRC908JK3CDW
MC68HSC705J1ACP vs MC68HRC908JK3CDW
MC68HSC705J1ACP vs MC68HRC908JK1MDW
MC68HSC705J1ACP vs MC68HRC908JK1CP
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.