MC68HSC705J1ACP
MC68HSC705J1ACP
Active
Description:  8-BIT, OTPROM, 6805 CPU, 4MHZ
Manufacturer:  Freescale Semiconductor
History Price: $2.77000
In Stock: 48200
MC68HSC705J1ACP vs MC68L11D0CFBE2
Series
-
HC11
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
HC05
HC11
Core Size
8-Bit
8-Bit
Speed
4MHz
2MHz
Connectivity
SIO
SCI, SPI
Peripherals
POR, Temp Sensor, WDT
POR, WDT
Number of I/O
14
26
Program Memory Size
1.2KB (1.2K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
64 x 8
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-QFP
Supplier Device Package
20-PDIP
44-QFP (10x10)