74HCT640D,652
74HCT640D,652
Obsolete
Description:  IC TRANSCEIVER INVERT 5.5V 20SO
Manufacturer:  NXP Semiconductors
History Price: $0.31000
In Stock: 25100
74HCT640D,652 Specification
Specification
Part No
74HCT640D,652
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
74HCT640D,652 PDF Datasheet
74HCT640D,652 Related Parts
74HC125D
74HC125D
Toshiba Semiconductor
IC BUFFER NON-INVERT 6V 14SOIC
74HC125D,652
74HC125D,652
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D,652
74HC125D,652
NXP Semiconductors
IC BUFFER DVR TRI-ST QD 14SOIC
74HC125D,653
74HC125D,653
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D,653
74HC125D,653
NXP Semiconductors
IC BUFFER DVR TRI-ST QD 14SOIC
74HC125D-Q100,118
74HC125D-Q100,118
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D-Q100118
74HC125D-Q100118
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125D-Q100J
74HC125D-Q100J
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D/AUJ
74HC125D/AUJ
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125D/S400118
74HC125D/S400118
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125DB,112
74HC125DB,112
Nexperia
IC BUFFER NON-INVERT 6V 14SSOP
74HC125DB,112
74HC125DB,112
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SSOP
74HCT640D,652 Compare Parts
  • 74HCT640D,652 vs 74HCT9115D,118
  • 74HCT640D,652 vs 74HCT9115D,112
  • 74HCT640D,652 vs 74HCT7541PW-Q100J
  • 74HCT640D,652 vs 74HCT7541PW,118
  • 74HCT640D,652 vs 74HCT7541N,112
  • 74HCT640D,652 vs 74HCT7541D-Q100J
  • 74HCT640D,652 vs 74HCT7541D,118
  • 74HCT640D,652 vs 74HCT7541D,118
  • 74HCT640D,652 vs 74HCT7541D,112
  • 74HCT640D,652 vs 74HCT7541D,112
  • 74HCT640D,652 vs 74HCT7540N,112
  • 74HCT640D,652 vs 74HCT7540D,118
  • 74HCT640D,652 vs 74HCT7540D,112
  • 74HCT640D,652 vs 74HCT652N,112
  • 74HCT640D,652 vs 74HCT652D,118
  • 74HCT640D,652 vs 74HCT652D,112
  • 74HCT640D,652 vs 74HCT646N,652
  • 74HCT640D,652 vs 74HCT646DB,118
  • 74HCT640D,652 vs 74HCT646DB,112
  • 74HCT640D,652 vs 74HCT646D,653
  • 74HCT640D,652 vs 74HCT646D,652
  • 74HCT640D,652 vs 74HCT640N,652
  • 74HCT640D,652 vs 74HCT640DB,118
  • 74HCT640D,652 vs 74HCT640DB,112
  • 74HCT640D,652 vs 74HCT640D,653
  • 74HCT640D,652 vs 74HCT541PW/C4118
  • 74HCT640D,652 vs 74HCT541PW-Q100J
  • 74HCT640D,652 vs 74HCT541PW-Q100118
  • 74HCT640D,652 vs 74HCT541PW,118
  • 74HCT640D,652 vs 74HCT541PW,118
  • 74HCT640D,652 vs 74HCT541PW,112
  • 74HCT640D,652 vs 74HCT541PW,112
  • 74HCT640D,652 vs 74HCT541N,652
  • 74HCT640D,652 vs 74HCT541DB,118
  • 74HCT640D,652 vs 74HCT541DB,112
  • 74HCT640D,652 vs 74HCT541D118
  • 74HCT640D,652 vs 74HCT541D-Q100J
  • 74HCT640D,652 vs 74HCT541D,653
  • 74HCT640D,652 vs 74HCT541D,653
  • 74HCT640D,652 vs 74HCT541D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!