Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ NXP Semiconductors 74HCT640D,652
74HCT640D,652
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER INVERT 5.5V 20SO
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT640D,652 Datasheet
History Price: $0.31000
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT640D,652 vs 74HCT541N,652
Part No
74HCT640D,652
74HCT541N,652
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74HCT
74HCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
6mA, 6mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SO
20-DIP