74HCT640D,652
74HCT640D,652
Obsolete
Description:  IC TRANSCEIVER INVERT 5.5V 20SO
Manufacturer:  NXP Semiconductors
History Price: $0.31000
In Stock: 25100
74HCT640D,652 vs 74HCT9115D,112
Series
74HCT
74HCT
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
9
Number of Bits per Element
8
1
Input Type
-
Schmitt Trigger
Output Type
3-State
Open Drain
Current - Output High, Low
6mA, 6mA
-, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
20-SO