HEF4528BT,653
HEF4528BT,653
Active
Description:  IC MULTIVIBRATOR 35NS 16SO
Manufacturer:  Nexperia
History Price: $0.71000
In Stock: 16800
HEF4528BT,653 Specification
Specification
Part No
HEF4528BT,653
Category
Logic - Multivibrators
Manufacturer
Nexperia
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
35 ns
Current - Output High, Low
-
Voltage - Supply
4.5 V ~ 15.5 V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
HEF4528BT,653 PDF Datasheet
HEF4528BT,653 Related Parts
HEF4047BP,652
HEF4047BP,652
NXP Semiconductors
IC MULTIVIBRATOR 50NS 14DIP
HEF4047BT,652
HEF4047BT,652
Nexperia
IC MULTIVIBRATOR 50NS 14SO
HEF4047BT,653
HEF4047BT,653
Nexperia
IC MULTIVIBRATOR 50NS 14SO
HEF4047BT-Q100J
HEF4047BT-Q100J
Nexperia
IC MULTIVIBRATOR 25NS 14SO
HEF4047BT-Q100J
HEF4047BT-Q100J
NXP Semiconductors
NOW NEXPERIA HEF4047BT-Q100J - M
HEF4047BT/S400118
HEF4047BT/S400118
NXP Semiconductors
IC MULTIVIBRATOR
HEF4528BP,652
HEF4528BP,652
NXP Semiconductors
IC MULTIVIBRATOR 35NS 16DIP
HEF4528BT,652
HEF4528BT,652
Nexperia
IC MULTIVIBRATOR 35NS 16SO
HEF4528BT/AU118
HEF4528BT/AU118
NXP Semiconductors
IC MULTIVIBRATOR
HEF4528BT/AUJ
HEF4528BT/AUJ
NXP Semiconductors
IC MULTIVIBRATOR 35NS 16SO
HEF4538BP,652
HEF4538BP,652
NXP Semiconductors
IC MULTIVIBRATOR 40NS 16DIP
HEF4538BT,652
HEF4538BT,652
Nexperia
IC MULTIVIBRATOR 40NS 16SO
HEF4528BT,653 Compare Parts
  • HEF4528BT,653 vs HEF4938BT,112
  • HEF4528BT,653 vs HEF4538BT/S208118
  • HEF4528BT,653 vs HEF4538BT-Q100J
  • HEF4528BT,653 vs HEF4538BT-Q100118
  • HEF4528BT,653 vs HEF4538BT,653
  • HEF4528BT,653 vs HEF4538BT,653
  • HEF4528BT,653 vs HEF4538BT,652
  • HEF4528BT,653 vs HEF4538BP,652
  • HEF4528BT,653 vs HEF4528BT/AUJ
  • HEF4528BT,653 vs HEF4528BT/AU118
  • HEF4528BT,653 vs HEF4528BT,652
  • HEF4528BT,653 vs HEF4528BP,652
  • HEF4528BT,653 vs HEF4047BT/S400118
  • HEF4528BT,653 vs HEF4047BT-Q100J
  • HEF4528BT,653 vs HEF4047BT-Q100J
  • HEF4528BT,653 vs HEF4047BT,653
  • HEF4528BT,653 vs HEF4047BT,652
  • HEF4528BT,653 vs HEF4047BP,652
  • HEF4528BT,653 vs HEF4528BT-Q100J
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you